Products specifications Report Issue?

Manufacturer Delta Electronics
Win Source Part Number 251699-DFBM-CS224
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DFBM-CS224 CAD Model

Description

Description

The DFBM-CS224 module is engineered for high-performance wireless communication, making it an ideal choice for improving connectivity in modern electronic systems.

Features and Benefits

  • Optimized Connectivity: Ensures seamless wireless communication for increased efficiency.
  • Energy Efficient: Consumes minimal power, making it suitable for battery-operated devices.
  • Compact Form Factor: Easy to incorporate into tight spaces.

Applications

  • Smart Home Devices
  • Telecommunications Equipment
  • Healthcare Monitoring Systems
  • Consumer Electronics

You May Also Be Interested in

NEC
Lowest to $2.8925
ECAD model for D27C256AD-12
Infineon Technologies
Need more? Email Us
ECAD model for D1065C5
Epson Electronics America Inc-Semiconductor Div
Lowest to $9.0941
ECAD model for D135211B2
NEC
Need more? Email Us
ECAD model for D1587
Intel
Lowest to $2.7282
ECAD model for D27C400-150V10
NEC
Need more? Email Us
ECAD model for D23C4001E
Fujitsu Electronics America, Inc.
Need more? Email Us
ECAD model for D25-04C
Shindengen
Diode Switching 200V 1.5A 2-Pin Case 2F T/R
Need more? Email Us
ECAD model for D2FL20U 5063
NEC
Need more? Email Us
ECAD model for D27128D

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention