Products specifications Report Issue?

Category Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Straps, Grounding Cords
Mfr Desco
Package Bulk
Product Status Obsolete
Type Wrist Strap with Cord
Cord Type Coiled
Cord Termination 4mm Snap Socket, Banana Plug
Cord Length 6' (1.83m)
Strap Closure Clasp
Strap Material Elastic Fabric
Strap Termination 4mm Snap Stud
Resistance 1 mOhms
Size One Size
Color Red
Features Includes Alligator Clip Adapter
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 905984-23312
Ultra Librarian 3D Model Ultra Librarian 23312 CAD Model

Description

The 905984-23312 is an anti-static wrist strap with cord in the Anti-Static, ESD, Clean Room Products category.

  • Category: Anti-Static, ESD, Clean Room Products
  • Color: Red
  • Strap Material: Elastic Fabric
  • Adapter: Alligator Clip
  • Cord Type: Coiled
  • Cord Length: 6' (1.83m)
  • Resistance: 1 mOhms
  • Strap Termination: 4mm Snap Stud
  • Cord Termination: 4mm Snap Socket and Banana Plug
  • Package: Bulk
  • Package Quantity: 1 pcs

You May Also Be Interested in

Weidmuller
MULTIMETER 1037 / Average Handheld Digital (DMM) Multimeter Digit LCD Display Voltage, Current, Resistance, Capacitance, Frequency Function Features
Need more? Email Us
ECAD model for 9423580000
Omron
BLANK BATTERY COMPARTMENT
Need more? Email Us
ECAD model for V530-LG2BAT001
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
ECAD model for J401
Amphenol
CONN ADAPTER 4P-4P F-F INLINE
Need more? Email Us
ECAD model for IA-A04F-A04F-0000-01
Mean Well Enterprises Co., Ltd.
INVERTER 12VDC 150W 1 OUTLET / 12VDC Voltage Input 150 W Power Output Continuous Inverter 1 AC Outlets NEMA 5-15R North America
Need more? Email Us
ECAD model for A301-150-B2
Gedore Tools, Inc.
VOLTAGE TESTER 6-24 V SLOTTED 3
Need more? Email Us
ECAD model for 4611
3M
CONFOR CF42SC 0.8MMT X A4 / Foam 8.27" W x 11.69" L (210.0mm x 297.0mm) X 0.031" (0.79mm) Polyurethane Black
Need more? Email Us
ECAD model for CF42SC 0.8MM A4
Littelfuse Inc.
SWITCH MOM PULL NO
Need more? Email Us
ECAD model for 40100
820
Keystone Electronics
TERM LUG STRIP 5POS 0.375" SNGLE
Need more? Email Us
ECAD model for 820

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention