Products specifications Report Issue?

Categories Battery Products
Manufacturer DFRobot
Status Active
Type Lithium
Number of Cells 1
Voltage - Nominal 3.7V
Charge Current - Max 1A
Mounting Custom
Termination Style USB Micro-B, USB A
Temperature Range - Operating -40°C to 85°C
Features LED Indicator
Win Source Part Number 1040012-DFR0208
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DFR0208 CAD Model

Description

The DFRobot Lithium Battery board(s) are a great addition to any battery product setup.

  • Termination Style: USB Micro-B and USB A
  • LED Indicator: Included
  • Voltage Input: None
  • Weight: Unknown
  • Battery Cell Size: Unknown
  • Charge Current Max: 1A
  • Category: Battery Products
  • Popularity: Medium
  • Operating Temperature Range: -40°C to 85°C
  • Voltage Nominal: 3.7V
  • Charge Time: Unknown
  • Maximum Power Dissipation: Unknown

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for MCP73213T-A21I/MF
Microchip Technology
Need more? Email Us
ECAD model for MCP73213-G6XI/MF
Tripp Lite
BATT CHRGR USB POWER PACK 5V 1A
Need more? Email Us
ECAD model for UPB-02K6-1U
Microchip Technology
Need more? Email Us
ECAD model for MCP73213-G6AI/MF
Bel Power Solutions
BATT CHRGR ENCLOSED 27.3V 16.8A
Need more? Email Us
ECAD model for LXN1240-6M1G
Mean Well Enterprises Co., Ltd.
BATT CHARGER DESKTOP 54.4V 2.21A
Need more? Email Us
ECAD model for GC120A48-R7B
Microchip Technology
Need more? Email Us
ECAD model for MCP73213T-A6X/MF
Mean Well Enterprises Co., Ltd.
BATT CHARGER DESKTOP 27.2V 4.42A
Need more? Email Us
ECAD model for GC120A24-R7B
Linear Technology
High Efficiency Standalone Nickel Battery Charger
Need more? Email Us
ECAD model for LTC4011EFE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention