Product Overview: 2DA1797Q-13
The 2DA1797Q-13 is a high-performance PNP bipolar transistor from Diodes Incorporated, a leading manufacturer in the semiconductor industry. This transistor is designed for general-purpose amplification and switching applications and comes in a robust SOT-23 package, making it suitable for automated assembly processes and space-constrained applications.
Key Features
- Low VCE(sat): The 2DA1797Q-13 boasts a low collector-emitter saturation voltage, which enhances its efficiency in circuit operation by minimizing power loss during switching.
- High Current Gain Bandwidth Product: With its high transition frequency, this transistor is capable of operating effectively at higher frequencies, making it ideal for amplification of audio signals or for use in RF applications.
- Complementary NPN Type Available: Diodes Incorporated offers a complementary NPN transistor, which allows designers to implement push-pull configurations for more efficient power amplification stages.
- Lead-Free and RoHS Compliant: The 2DA1797Q-13 meets current environmental standards, being both lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in environmentally sensitive applications.
- Moisture Sensitivity Level 1: This product has a Moisture Sensitivity Level (MSL) of 1, providing robustness in humid environments and ensuring reliability over its operational lifespan.
Applications
The versatility of the 2DA1797Q-13 allows it to be used in a wide range of applications, such as:
- Low noise signal amplifiers
- Audio amplifiers
- Power management functions
- Switching circuits
- Driver stages in hi-fi systems and televisions
Technical Specifications
| Parameter |
Value |
| Package |
SOT-23 |
| Transistor Polarity |
PNP |
| Collector-Emitter Voltage VCEO |
-45V |
| Collector Current IC |
-500mA |
| Power Dissipation PD |
300mW |
| Transition Frequency fT |
100MHz |
For detailed information about the 2DA1797Q-13, including datasheets, technical drawings, and ordering information, please visit the Diodes Incorporated website or contact their sales team directly.