EN
  • EN
  • DE

2DB1184Q-13-94

Part No 2DB1184Q-13-94
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Diodes Incorporated
Win Source Part Number 152945-2DB1184Q-13-94
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2DB1184Q-13-94 CAD Model

Description

Product Overview: 2DB1184Q-13-94 from Diodes Incorporated

The 2DB1184Q-13-94 is a robust and versatile PNP bipolar junction transistor (BJT) brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This high-performance transistor is specifically designed to deliver efficient current amplification and switching applications, making it an ideal choice for a wide range of electronic circuits.

Key Features

  • High Current Gain: The 2DB1184Q-13-94 offers a high current gain (hFE), which ensures that the transistor can amplify weak input signals to drive larger currents with ease.
  • Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage, which minimizes power loss and improves overall efficiency in the circuit.
  • Power Dissipation: With a decent power dissipation capability, the 2DB1184Q-13-94 can handle a moderate amount of power without overheating, making it reliable for continuous operation.
  • Complementary NPN Type Available: For applications requiring a complementary pair, Diodes Incorporated offers an NPN counterpart that pairs seamlessly with the 2DB1184Q-13-94.

Applications

  • Power management circuits
  • Load switches
  • Signal amplification
  • Driver stages in hi-fi amplifiers and television circuits
  • Various switching applications

Package and Quality Assurance

The 2DB1184Q-13-94 comes in a compact SOT-89 package, which is not only space-efficient but also offers excellent thermal performance. Diodes Incorporated ensures that this product meets stringent quality standards, providing reliability and consistency across batches.

Conclusion

Whether you're designing power management systems, audio amplifiers, or looking for a reliable switch for your electronic designs, the 2DB1184Q-13-94 from Diodes Incorporated is an excellent choice. Its combination of high current gain, low saturation voltage, and a complementary NPN type makes it a flexible and indispensable component for a multitude of electronic applications.

For detailed specifications and application notes, please refer to the official datasheet provided by Diodes Incorporated, which offers comprehensive information to help you integrate this transistor into your designs effectively.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.2044 $58.2540
690+ $0.1675 $115.5750
1,065+ $0.1629 $173.4885
1,475+ $0.1571 $231.7225
1,895+ $0.1525 $288.9875
2,545+ $0.1363 $346.8835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,400 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess