Diodes Incorporated 74AUP1G126FZ4-7: Low-Power Single Buffer/Line Driver with 3-State Output
The 74AUP1G126FZ4-7 from Diodes Incorporated is a high-performance, single buffer/line driver with a 3-state output, designed to operate over a wide range of supply voltages, from 0.8V to 3.6V. This integrated circuit is part of the advanced ultra-low power (AUP) family and is specifically tailored for low-voltage and low-power applications.
With its ultra-low static and dynamic power consumption, the 74AUP1G126FZ4-7 is an ideal choice for battery-operated and power-sensitive systems. The device features a standard pin configuration and is housed in a compact, lead-free, 6-pin DFN2020-6 (SOT1115) package, which ensures minimal footprint on the PCB while offering excellent thermal performance.
Key Features:
- Wide Operating Voltage Range: 0.8V to 3.6V, accommodating a variety of logic levels and providing design flexibility.
- Low Power Consumption: Ultra-low power characteristics make it suitable for energy-efficient and portable applications.
- High-Speed Operation: Ensures fast signal propagation with a propagation delay (tpd) of only 3.7ns at 3.3V, facilitating high-speed data transmission.
- 3-State Output: Allows for connection to a bus or data line where multiple drivers can be connected without conflict.
- Schmitt-Trigger Inputs: Provides enhanced noise immunity and allows for slow input transition, improving the reliability of the system.
- ESD Protection: Includes input and output protection against electrostatic discharge, ensuring robustness and longevity in harsh environments.
- Compact Packaging: The small DFN2020-6 (SOT1115) package is ideal for space-constrained applications without compromising performance.
Applications:
The versatility of the 74AUP1G126FZ4-7 makes it a perfect component for a wide range of applications, including:
- Smartphones, tablets, and other portable devices
- Low-power and battery-operated electronics
- Computing and storage systems
- Industrial control and automation
- Signal buffering in various digital applications
Overall, the 74AUP1G126FZ4-7 from Diodes Incorporated provides designers with a reliable, low-power solution for buffering and driving lines in a multitude of electronic systems. Its small size, high-speed operation, and power efficiency make it a smart choice for modern electronic designs.