EN
  • EN
  • DE

74LV08AS14-13

Part No 74LV08AS14-13
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AND Gate IC 4 Channel - 14-SO
Manufacturer Diodes Incorporated
Series 74LV
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SO
Family Name 74LV08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74LV08AS14-13DITR, -74LV08AS14-13DITR, 74LV08AS14-13DIDKR, 74LV08AS14-13DI, -74LV08AS14-13DICT, -74LV08AS14-13DIDKR, 74LV08AS14-13DI-ND, 74LV08AS14-13DICT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857992-74LV08AS14-13
Ultra Librarian 3D Model Ultra Librarian 74LV08AS14-13 CAD Model

Description

Diodes Incorporated 74LV08AS14-13 Product Overview

The 74LV08AS14-13 from Diodes Incorporated is a high-performance, low-voltage Quad 2-Input AND Gate IC designed for use in a wide range of electronic applications. This logic gate integrated circuit is part of the 74LV family, which is well-known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels.

The device features four independent 2-input AND gates, which are the fundamental building blocks for digital circuits. Each gate performs the logical AND function, outputting a high level only when both inputs are high, making it ideal for creating various logical structures in digital systems.

Key Features:

  • Operating Voltage: The 74LV08AS14-13 operates at a voltage range of 2V to 5.5V, making it suitable for battery-operated and low-power applications.
  • High-Speed Operation: This IC is capable of fast switching, with typical propagation delays as low as 4.5ns at 5V, ensuring quick response times in critical applications.
  • Output Drive Capability: The device can drive up to 8mA at 5V, allowing for direct drive of small loads or for interfacing with other logic devices.
  • Low Power Consumption: It features a low power consumption design, with a typical quiescent current of 1µA, which is essential for power-sensitive designs.
  • Input Compatibility: The inputs are TTL-compatible, allowing for easy interfacing with traditional TTL logic circuits without the need for level shifting.
  • Multiple Package Options: The 74LV08AS14-13 is available in various package types, including the space-saving 14-pin TSSOP, which is suitable for compact PCB layouts.

Applications:

The versatility of the 74LV08AS14-13 makes it suitable for a diverse range of applications, such as:

  • Logic function implementation
  • Control systems
  • Embedded systems
  • Signal gating
  • Glue logic for digital circuitry
  • Energy-efficient devices

With its reliable performance, compatibility with existing logic levels, and low power consumption, the Diodes Incorporated 74LV08AS14-13 Quad 2-Input AND Gate IC is an excellent choice for designers looking to incorporate fundamental logic functions into their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
540+ $0.1079 $58.2660
1,305+ $0.0886 $115.6230
2,020+ $0.0859 $173.5180
2,785+ $0.0831 $231.4335
3,600+ $0.0803 $289.0800
4,820+ $0.0720 $347.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess