EN
  • EN
  • DE

74LVT245BBQ20-13

Part No 74LVT245BBQ20-13
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Series 74LVT
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C (TA)
Win Source Part Number 765858-74LVT245BBQ20-13
Popularity Medium
Supply and Demand Status Limited
Family Name 74LVT245BB
Introduction Date June 27, 2016
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2035
Ultra Librarian 3D Model Ultra Librarian 74LVT245BBQ20-13 CAD Model

Description

Product Overview: 74LVT245BBQ20-13 from Diodes Incorporated

The 74LVT245BBQ20-13 is a high-performance, low-voltage BiCMOS device manufactured by Diodes Incorporated. It is part of the 74LVT family, which is renowned for its low-voltage operation and tolerance to higher voltages, making it an ideal choice for interfacing with 5V systems. This particular model is a bidirectional transceiver, designed to ensure seamless data flow between buses of different voltages and impedances.

Key Features

  • Bi-directional Interface: The 74LVT245BBQ20-13 allows for two-way communication between buses, providing flexibility in data transmission with its 8-bit transceiver configuration.
  • Low-Voltage Operation: It operates at a nominal voltage of 3.3V, which is beneficial for power-sensitive applications without compromising performance.
  • 5V Tolerant Inputs and Outputs: Despite its low-voltage design, the inputs and outputs can tolerate up to 5V, making it compatible with mixed-voltage systems.
  • High-Speed Performance: This device supports high-speed data transfer, which is critical for modern, high-performance circuits.
  • Power-Off High Impedance: When the device is powered off, the inputs and outputs enter a high-impedance state, minimizing power consumption and preventing unintended data flow.
  • Bus Hold: The bus hold feature maintains the last active state of the data lines when they are not being driven, which helps to prevent data corruption.

Applications

The 74LVT245BBQ20-13 is suitable for a wide range of applications, including:

  • Communication systems
  • Data processing
  • Computing devices
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the 74LVT245BBQ20-13 is no exception. It is designed to meet or exceed industry standards for performance and reliability, ensuring a long operational life in a variety of conditions. The device is available in a space-saving package, making it suitable for compact PCB layouts.

With its combination of features, the 74LVT245BBQ20-13 stands out as a versatile component for any design engineer looking to create reliable, high-speed digital interfaces while managing power consumption effectively.

You May Also Be Interested in

SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess