EN
  • EN
  • DE

74AHC126S14-13

Part No 74AHC126S14-13
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERTING 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 102953-74AHC126S14-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC126S14-13 CAD Model

Description

Product Overview: 74AHC126S14-13 from Diodes Incorporated

The 74AHC126S14-13 is a high-performance, Quad buffer/line driver with 3-state outputs, designed and manufactured by Diodes Incorporated. This integrated circuit is part of the AHC family, which is known for its high-speed operation and compatibility with TTL levels. It is specifically engineered to deliver a robust buffering solution for a wide range of digital applications.

Key Features

  • Logic Type: The device features Quad buffer/line drivers with 3-state outputs, which allows for efficient control of data flow in digital circuits.
  • Supply Voltage Range: It operates at a wide range of supply voltages from 2.0V to 5.5V, making it suitable for interfacing with both low-voltage and standard logic levels.
  • High-Speed Performance: With its fast propagation delay and output transition times, the 74AHC126S14-13 is optimized for high-speed applications.
  • Output Drive Capability: The device can source or sink up to 8mA at the output, providing sufficient current for a variety of loads.
  • 3-State Outputs: The inclusion of 3-state outputs enables the device to be removed from the bus line in a high-impedance state, thereby preventing bus contention.
  • Low Power Consumption: It features low power dissipation, which is ideal for power-sensitive designs.
  • Package Type: The product is available in a 14-pin TSSOP package, which is suitable for surface-mount technology and offers a compact footprint for space-constrained applications.
  • Operating Temperature Range: The device can operate over an extended temperature range from -40°C to +125°C, ensuring reliability across diverse environmental conditions.

Applications

The 74AHC126S14-13 is versatile and can be used in a variety of digital applications, including:

  • Bus driving/Buffering
  • Memory address driving
  • Input/Output port expansion
  • Data transmission control
  • Signal gating

With its combination of high-speed operation, low power consumption, and robust output drive capability, the 74AHC126S14-13 from Diodes Incorporated is an excellent choice for designers looking to enhance the performance and reliability of their digital systems.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.1006 $57.8450
1,400+ $0.0826 $115.6400
2,165+ $0.0801 $173.4165
2,990+ $0.0774 $231.4260
3,860+ $0.0748 $288.7280
5,165+ $0.0671 $346.5715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess