EN
  • EN
  • DE

AH1751-WG-7-A

Part No AH1751-WG-7-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SC59-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 7mT Trip, -7mT Release
Testing Conditions 25°C
Supply Voltage - Operating 3.5 V to 20 V
Current - Supply (Max) 6mA
Current - Output (Max) 100mA
Output Type Open Collector
Features Temperature Compensated
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package SC-59-3
Win Source Part Number 039174-AH1751-WG-7-A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian AH1751-WG-7-A CAD Model

Description

The AH1751-WG-7-A from Diodes Incorporated is a high-performance, micropower Hall effect latch sensor designed with precision and reliability in mind. It is particularly suitable for industrial, automotive, and consumer applications where efficient and accurate magnetic sensing is required.

Key Features

  • Operating Voltage: The device operates within a supply voltage range of 2.5V to 3.5V, making it ideal for battery-powered applications.
  • Low Power Consumption: With its micropower design, the AH1751-WG-7-A ensures minimal power usage, which is critical for extending battery life in portable devices.
  • High Sensitivity: The sensor provides a high sensitivity to magnetic fields, allowing for the detection of weak magnetic signals.
  • Chopper Stabilized Design: The inclusion of a chopper stabilized amplifier within the sensor enhances stability and accuracy by reducing offset and temperature drift.
  • Output Type: The AH1751-WG-7-A provides a digital latch output, which is suitable for detecting the presence or absence of a magnetic field.
  • Robust Package: Enclosed in a small and compact SOT-553 package, the sensor is not only space-efficient but also robust enough to withstand harsh environments.

Applications

The AH1751-WG-7-A is versatile in its use cases, including but not limited to:

  • Open and close detection in smart home devices such as door and window sensors.
  • Position and speed sensing in automotive applications, including ABS and gearbox systems.
  • Power tools and consumer electronics that require precision motion detection.
  • Industrial equipment where accurate and reliable magnetic sensing is critical.

Product Summary

Diodes Incorporated's AH1751-WG-7-A Hall effect sensor is a testament to the company's commitment to providing high-quality, innovative solutions for magnetic sensing needs. With its low power consumption, high sensitivity, and robust design, it stands out as a top choice for designers and engineers looking to incorporate reliable magnetic sensing into their applications.

You May Also Be Interested in

Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0733
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0852
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1463 $50.4735
835+ $0.1201 $100.2835
1,290+ $0.1163 $150.0270
1,780+ $0.1126 $200.4280
2,300+ $0.1088 $250.2400
3,075+ $0.0976 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,770 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess