EN
  • EN
  • DE

AH180-PG-B

Part No AH180-PG-B
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR 3SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Bulk
Status Active
Purpose Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±6mT Trip, ±1mT Release
Testing Conditions 25°C
Supply Voltage - Operating 2.5 V to 5.5 V
Current - Supply (Max) 16μA
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 3-SIP
Win Source Part Number 102010-AH180-PG-B
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian AH180-PG-B CAD Model

Description

The AH180-PG-B is a high-quality Hall Effect sensor IC from Diodes Incorporated, designed to address a broad range of applications that require accurate and reliable magnetic sensing. This versatile sensor is particularly well-suited for industrial, automotive, consumer electronics, and smart home applications, providing a compact and efficient solution for magnetic field detection.

Key Features

  • Omni-polar Hall Effect Switch: The AH180-PG-B can detect both north and south poles, making it flexible for various magnetic field sensing scenarios.
  • High Sensitivity: With its built-in amplifier and advanced processing circuitry, this sensor offers high magnetic sensitivity, ensuring precise and responsive measurements.
  • Low Power Consumption: It is optimized for low power operation, which is critical for battery-powered devices, enhancing the overall energy efficiency of the system it is integrated into.
  • Wide Operating Voltage Range: The sensor operates over a wide voltage range from 2.5V to 5.5V, accommodating diverse application requirements and simplifying power supply design.
  • Chopper Stabilized Design: This feature helps to minimize the sensor's sensitivity to physical stress and temperature variations, ensuring consistent performance over time and in different environments.
  • Robust Output Signal: The AH180-PG-B provides a digital output signal that is easily interfaced with microcontrollers and other digital systems, facilitating straightforward integration.
  • Small Package Size: Packaged in a miniature PG-SC59-3-2 package, it is ideal for space-constrained applications without compromising on functionality.

Applications

The AH180-PG-B is well-suited for a variety of applications, including:

  • Open and close detection in smart home devices like doors and windows
  • Position and speed sensing in motors and industrial equipment
  • Proximity detection in consumer electronics such as laptops and tablets
  • Fluid level and flow measurement in automotive fuel gauges
  • Energy-conserving power switches in portable and wearable technology

Conclusion

With its combination of features, the AH180-PG-B Hall Effect sensor IC from Diodes Incorporated is an excellent choice for designers looking for a reliable and versatile magnetic field sensing solution. Its compact design, high sensitivity, and robust performance make it a valuable component in a wide range of innovative applications.

You May Also Be Interested in

Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3064 $50.5560
400+ $0.2514 $100.5600
620+ $0.2436 $151.0320
850+ $0.2357 $200.3450
1,100+ $0.2278 $250.5800
1,470+ $0.2043 $300.3210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess