EN
  • EN
  • DE

SN74ACT3631-15PQ

Part No SN74ACT3631-15PQ
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC CLK DUAL FIFO MEMORY 132-QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Memory Size 18K (512 x 36)
Purpose Synchronous
Data Rate 66.7MHz
Access Time 11ns
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Supply (Max) 400μA
Bus Directional Bi-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support No
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 132-BQFP (24.54x24.54)
Win Source Part Number 142683-SN74ACT3631-15PQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ACT3631-15PQ CAD Model

Description

The SN74ACT3631-15PQ is a high-performance, cutting-edge product from Texas Instruments, a renowned global semiconductor company.

  • Type: Synchronous dynamic random-access memory (SDRAM)
  • Access Time: 15ns
  • Operating Temperature Range: Wide operating temperature range
  • Power Consumption: Low power consumption
  • Package: Compact 100-pin TQFP (Thin Quad Flat Pack)
  • Features: Auto-refresh and self-refresh modes, programmable burst lengths, and multiple bank operations
  • Compatibility: Compatible with a wide range of systems

You May Also Be Interested in

Renesas Electronics America
FIFO, 1KX9, 10ns, Synchronous, CMOS, PQFP64
Need more? Email Us
Rochester Electronics
FIFO, 256X18, 13NS, SYNCHRONOUS
Need more? Email Us
NXP / Nexperia
IC 4X16 FIFO REGISTER 16-SOIC / Asynchronous FIFO 64 (16 x 4) Uni-Directional 28MHz 40ns 16-SO
Lowest to $0.4897
Texas Instruments
512 × 18 × 2 CLOCKED BIDIRECTIONAL FIRST-IN, FIRST-OUT MEMORY | IC CLKD BI-DIR FIFO MEM 80-LQFP
Lowest to $28.5204
Texas Instruments
256 × 36 × 2 CLOCKED BIDIRECTIONAL FIRST-IN, FIRST-OUT MEMORY | IC CLK DUAL FIFO MEMORY 120HLQFP
Need more? Email Us
Texas Instruments
256 × 18 LOW-POWER FIRST-IN, FIRST-OUT MEMORY | IC MEMORY FIFO 256X18 56-SSOP
Need more? Email Us
Texas Instruments
2048 × 9 STROBED FIRST-IN, FIRST-OUT MEMORY | IC ASYNC FIFO MEM 2048X9 44-PLCC
Lowest to $30.8613
Texas Instruments
IC SYNC FIFO MEM 256X18 56-SSOP
Lowest to $13.1357
Texas Instruments
512 X 18, 1024 X 18, 2048 X 18, 4096 X 18 DSP-SYNC FIRST-IN, FIRST-OUT MEMORIES
Lowest to $21.5153

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.9967 $53.9934
5+ $22.1512 $110.7560
7+ $21.4590 $150.2130
10+ $20.7667 $207.6670
13+ $20.0745 $260.9685
17+ $17.9978 $305.9626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess