EN
  • EN
  • DE

74HCT40105D,112

Part No 74HCT40105D,112
Manufacturer NXP / Nexperia
Catalog Logic - FIFOs Memory
Description IC 4X16 FIFO REGISTER 16-SOIC  /  Asynchronous FIFO 64 (16 x 4) Uni-Directional 28MHz 40ns 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr NXP USA Inc.
Series 74HCT
Package Tube
Product Status Obsolete
Memory Size 64 (16 x 4)
Function Asynchronous
Data Rate 28MHz
Access Time 40ns
Voltage - Supply 4.5 V ~ 5.5 V
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support No
Retransmit Capability No
FWFT Support No
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number 74HCT40105
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 933715220112,NEXNXP74HCT40105D,112,568-2839-5,954-74HCT40105D112,2156-74HCT40105D112-NX
Standard Package 50
Win Source Part Number 1061995-74HCT40105D,112
Ultra Librarian 3D Model Ultra Librarian 74HCT40105D,112 CAD Model

Description

The 74HCT40105D,112 is a high-quality integrated circuit designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This device belongs to the 74HCT family, which is known for its high-speed Si-gate CMOS technology. The 74HCT40105D,112 is a FIFO (First-In, First-Out) register that offers a reliable and efficient solution for managing data in a sequential order.

Key Features

  • Device Type: FIFO register
  • Technology: High-speed Si-gate CMOS
  • Logic Family: 74HCT
  • Logic Series: 74HCT40105
  • Package / Case: SOIC-16
  • Operating Temperature: -40°C to +125°C
  • Supply Voltage Range: 4.5V to 5.5V
  • Number of Pins: 16
  • Mounting Type: Surface Mount

Performance and Applications

The 74HCT40105D,112 FIFO register is designed to handle a wide range of data management tasks. It is particularly useful in systems where data buffering, storage, and retrieval in the same order as it was inputted are critical. The device ensures smooth and orderly data flow between subsystems that operate at different rates or have varying processing times.

Applications for the 74HCT40105D,112 include telecommunications, computing, data processing, and high-speed digital systems where data integrity and order are paramount. Its robust construction and adherence to strict industry standards make it an ideal choice for both commercial and industrial environments.

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the 74HCT40105D,112 is no exception. It is produced using state-of-the-art manufacturing processes that ensure high durability and performance under a wide range of operating conditions. Each device undergoes rigorous testing to guarantee that it meets NXP's stringent specifications for electronic components.

For designers and engineers looking for a dependable FIFO register, the 74HCT40105D,112 from NXP Semiconductors is an excellent choice that combines performance, durability, and reliability.

You May Also Be Interested in

NXP / Nexperia
IC FIFO REGISTER 64X4 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 35NS 32PLCC
Need more? Email Us
Cypress Semiconductor Corp
IC FIFO 8KX18 SYNCHRONOUS 64QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 25NS 28DIP
Need more? Email Us
Cypress Semiconductor Corp
IC ASYNC FIFO MEM 2KX9 32-PLCC
Lowest to $8.2086
Texas Instruments
DUAL 64 × 1, DUAL 256 × 1 CLOCKED FIRST-IN, FIRST-OUT MEMORIES | IC DUAL 64X1 FIFO MEM 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 12NS 28SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO SS 4096X36 7-5NS 128TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X36 10NS 256BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,420 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess