EN
  • EN
  • DE

CY7C429-20JXCT

Part No CY7C429-20JXCT
Manufacturer Cypress Semiconductor Corp
Catalog Logic - FIFOs Memory
Description IC ASYNC FIFO MEM 2KX9 32-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Family Name CY7C429
Introduction Date October 25, 1996
ECCN EAR99
Estimated EOL Date Obsolete
Popularity High
Is this a common-used part? Yes
Win Source Part Number 772155-CY7C429-20JXCT
Manufacturer Package 32-PLCC (11.43x13.97)
Package 32-LCC (J-Lead)
Mounting SMD
Operating Temperature Range 0°C ~ 70°C
FWFT Support No
Retransmit Capability Yes
Programmable Flags Support No
Expansion Type Depth, Width
Bus Directional Uni-Directional
Maximum Supply Current 55mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Access Time 20ns
Data Rate 50MHz
Function Asynchronous
Memory Size 18K (2K x 9)
Part Status Obsolete(EOL)
Packaging Reel package
Series CY7C
Manufacturer Cypress Semiconductor Corp
Categories Integrated Circuits (ICs)
Ultra Librarian 3D Model Ultra Librarian CY7C429-20JXCT CAD Model

Description

The CY7C429-20JXCT from Cypress Semiconductor Corp is a high popularity IC.

  • Maximum Supply Current: 55mA
  • Operating Supply Voltage: 4.5V to 5.5V
  • Data Rate: 50MHz
  • Access Time: 20ns
  • Bus Directional: Uni-Directional
  • Expansion Type: Depth, Width
  • Package: 32-LCC (J-Lead)
  • Operating Temperature Range: 0°C to 70°C
  • Family: CY7C429
  • Manufacturer Package: 32-PLCC (11.43x13.97)
  • Status: Obsolete (EOL), common-used part

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO 4KX9 25NS 32PLCC
Lowest to $31.2813
IDT, Integrated Device Technology Inc
IC FIFO SUPERSYNC 10NS 64-TQFP
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 9X64 28SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 512X9 50NS 28DIP
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16SOIC
Lowest to $1.2520
Texas Instruments
IC SYNC FIFO MEM 2048X9 44-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3 VOLT CMOS SyncFIFO | IC FIFO SYNC 512X9 10NS 32-TQFP
Lowest to $35.1033
Cypress Semiconductor Corp
IC FIFO 8KX18 SYNCHRONOUS 64QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC DEEP SYNC FIFO 8KX18 64LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2086 $65.6688
18+ $6.7348 $121.2264
27+ $6.5246 $176.1642
37+ $6.3144 $233.6328
48+ $6.1042 $293.0016
64+ $5.4724 $350.2336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess