EN
  • EN
  • DE

74HC7030D,653

Part No 74HC7030D,653
Manufacturer NXP / Nexperia
Catalog Logic - FIFOs Memory
Description IC FIFO REGISTER 9X64 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74HC
Packaging Reel package
Part Status Obsolete(EOL)
Memory Size 576 (64 x 9)
Function Asynchronous, Synchronous
Data Rate 33MHz
Access Time 36ns
Operating Supply Voltage 2 V ~ 6 V
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support No
Retransmit Capability No
FWFT Support No
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SO
Win Source Part Number 765457-74HC7030D,653
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC7030D,653 CAD Model

Description

Product Overview: 74HC7030D,653

The 74HC7030D,653 is a high-quality integrated circuit from NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular IC is a part of the 74HC (High-speed CMOS) family, which is renowned for combining the speed of LSTTL (Low-power Schottky TTL) with the low power consumption of CMOS technology. The 74HC7030D,653 is designed to deliver exceptional performance for a wide range of electronic applications.

Key Features

  • Logic Type: The device is a logic chip that operates as a digital integrated circuit, suitable for various logic functions in electronic circuits.
  • Package: It comes in a SOIC-14 (Small Outline Integrated Circuit) package, which is a surface-mount device with 14 pins. This compact form factor is ideal for space-constrained applications.
  • Supply Voltage Range: The 74HC7030D,653 operates within a supply voltage range of 2.0V to 6.0V, making it versatile for use in systems with different voltage requirements.
  • High Noise Immunity: The IC features a high noise immunity level, ensuring stable operation even in environments with potential electrical interference.
  • Low Power Consumption: True to the CMOS technology, this device maintains low power consumption, which is crucial for energy-saving applications and extends battery life in portable devices.

Applications

The 74HC7030D,653 is suitable for a diverse range of applications including, but not limited to:

  • Logic level translation
  • Function generation
  • Signal processing
  • Computer peripherals
  • Embedded systems

Quality and Reliability

NXP Semiconductors ensures that each 74HC7030D,653 IC is manufactured to the highest standards of quality and reliability. The device is subjected to rigorous testing and verification processes to guarantee performance in even the most demanding conditions. With NXP's commitment to excellence, customers can trust the 74HC7030D,653 to be a reliable component in their electronic designs.

Conclusion

Whether you're designing consumer electronics, industrial control systems, or complex computing hardware, the 74HC7030D,653 from NXP Semiconductors is an excellent choice for a high-performance, low-power, and versatile logic IC. Its compact SOIC-14 package and robust feature set make it an indispensable part of any electronic project requiring a reliable logic solution.

You May Also Be Interested in

Cypress Semiconductor Corp
Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Lowest to $15.6514
NXP / Nexperia
IC FIFO REGISTER 4X16 16DIP
Lowest to $4.7378
Cypress Semiconductor Corp
IC FIFO 8KX18 SYNCHRONOUS 64QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3 VOLT CMOS SyncFIFO | IC FIFO SYNC 512X9 10NS 32-TQFP
Lowest to $35.1033
IDT, Integrated Device Technology Inc
IC MEM FIFO 512X9 50NS 32-PLCC
Need more? Email Us
Cypress Semiconductor Corp
IC DEEP SYN FIFO 32KX18 64TQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 32K x 18 64-Pin TQFP Tray
Lowest to $279.1254
Texas Instruments
DUAL 64 × 1, DUAL 256 × 1 CLOCKED FIRST-IN, FIRST-OUT MEMORIES | IC DUAL 64X1 FIFO MEM 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 25NS 28DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X36 10NS 256BGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess