EN
  • EN
  • DE

SN74ACT7807-25FN

Part No SN74ACT7807-25FN
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 2048X9 44-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Tube
Part Status Obsolete(EOL)
Memory Size 18K (2K x 9)
Function Synchronous
Data Rate 40MHz
Access Time 18ns
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Supply Current 400μA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.58x16.58)
Win Source Part Number 767022-SN74ACT7807-25FN
Popularity Medium
Supply and Demand Status Balance
Family Name SN74ACT7807
Introduction Date March 01, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74ACT7807-25FN CAD Model

Description

The SN74ACT7807-25FN is a highly integrated circuit from Texas Instruments, designed for robust and efficient performance in a variety of digital applications. This particular model is part of the ACT (Advanced CMOS Technology) family, which is known for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features:

  • Technology: Advanced CMOS technology ensures low power consumption while maintaining high-speed operation.
  • Logic Type: This device is a programmable logic array, which allows for customizable logic configurations to suit a wide range of applications.
  • Supply Voltage: It operates on a 5V supply voltage, making it compatible with many standard digital systems.
  • Speed: The SN74ACT7807-25FN boasts a propagation delay time that ensures quick response times, vital for high-speed data processing tasks.
  • Package: Housed in a 68-pin PLCC (Plastic Leaded Chip Carrier) package, the SN74ACT7807-25FN is designed for surface mounting, offering a compact footprint on printed circuit boards.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications:

The versatility of the SN74ACT7807-25FN makes it suitable for a wide array of applications, including:

  • Data processing systems
  • Embedded systems
  • Communication infrastructure
  • Signal processing units
  • Control systems

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74ACT7807-25FN is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected from TI products. Whether for commercial, industrial, or even military applications, the SN74ACT7807-25FN is designed to perform reliably for the long term.

Support and Resources:

For designers and engineers, Texas Instruments provides extensive technical support and resources. Detailed datasheets, application notes, and design resources are available to facilitate the integration of the SN74ACT7807-25FN into various projects. TI's customer support and community forums are also valuable resources for troubleshooting and peer advice.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO 4096X18 35NS 32PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X36 10NS 256BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO SYNC 256X9 20NS 32-TQFP
Need more? Email Us
Cypress Semiconductor Corp
Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Lowest to $15.6514
Texas Instruments
16 × 4 ASYNCHRONOUS FIRST-IN, FIRST-OUT MEMORY
Lowest to $5.0268
NXP / Nexperia
IC FIFO REGISTER 64X4 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3 VOLT CMOS SyncFIFO | IC FIFO SYNC 512X9 10NS 32-TQFP
Lowest to $35.1033
IDT, Integrated Device Technology Inc
IC MEM FIFO 512X9 50NS 32-PLCC
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 9X64 28SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess