EN
  • EN
  • DE

SN74ALVC7806-40DL

Part No SN74ALVC7806-40DL
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description 256 × 18 LOW-POWER FIRST-IN, FIRST-OUT MEMORY | IC MEMORY FIFO 256X18 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Memory Size 4.5K (256 x 18)
Function Asynchronous
Data Rate 25MHz
Access Time 20ns
Supply Voltage (V) 3V ~ 3.6V
Maximum Supply Current 40μA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 56-BSSOP
Supplier Device Package 56-SSOP
Family Part Number 74ALVC7806
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1253881-SN74ALVC7806-40DL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALVC7806-40DL CAD Model

Description

SN74ALVC7806-40DL: A High-Performance Memory Interface from Texas Instruments

The SN74ALVC7806-40DL is a specialized integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This product is part of the ALVC (Advanced Low-Voltage CMOS) family, which is known for its high-speed operation and low power consumption, making it an ideal choice for interfacing with memory modules in a wide range of electronic applications.

Key Features

  • Interface Type: The device is primarily used as a memory interface, facilitating communication between memory units and the rest of the system.
  • Supply Voltage: It operates at a nominal voltage of 2.5V or 3.3V, allowing for integration into low-voltage systems that require energy efficiency.
  • Speed: The SN74ALVC7806-40DL is designed for high-speed operation, ensuring quick data transfer rates that are essential for modern computing applications.
  • Package: This product is available in a 56-pin SSOP (Shrink Small Outline Package) that offers a compact footprint, suitable for space-constrained applications.
  • Temperature Range: It is designed to operate within an industrial temperature range, ensuring reliability and performance even in harsh environmental conditions.

Applications

The versatility of the SN74ALVC7806-40DL allows it to be used in a variety of applications, including:

  • High-performance computing systems
  • Server memory interfaces
  • Telecommunication infrastructure
  • Embedded systems
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet the rigorous demands of the electronics industry. The SN74ALVC7806-40DL is built with this commitment in mind, ensuring that it delivers consistent performance and reliability. Furthermore, the device is RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility.

Support and Resources

Customers can access a wealth of support and resources for the SN74ALVC7806-40DL on the Texas Instruments website. This includes technical documentation, application notes, design resources, and development tools to assist in the integration and use of this memory interface in various applications.

You May Also Be Interested in

ON Semiconductor
First-In First-Out (FIFO) Buffer Memory | IC MEMORY 1ST-IN/OUT 64X4 24-DIP
Lowest to $25.5280
Rochester Electronics
FIFO, 256X18, 13NS, SYNCHRONOUS
Need more? Email Us
Texas Instruments
256 × 36 × 2 CLOCKED BIDIRECTIONAL FIRST-IN, FIRST-OUT MEMORY | IC CLK DUAL FIFO MEMORY 120HLQFP
Need more? Email Us
Cypress Semiconductor Corp
IC ASYNC FIFO MEM 2KX9 32-PLCC
Lowest to $8.2086
Texas Instruments
512 × 18 × 2 CLOCKED BIDIRECTIONAL FIRST-IN, FIRST-OUT MEMORY | IC CLKD BI-DIR FIFO MEM 80-LQFP
Lowest to $28.5204
Renesas Electronics America
IC FIFO SUPERSYNCII 6NS 80TQFP / Synchronous FIFO 4.5M (256K x 18)(512K x 9) Uni-Directional 166MHz 4ns 80-TQFP (14x14)
Lowest to $586.4662
Renesas Electronics America
FIFO, 1KX9, 10ns, Synchronous, CMOS, PQFP64
Need more? Email Us
Texas Instruments
512 × 36 CLOCKED FIRST-IN, FIRST-OUT MEMORY | IC CLK DUAL FIFO MEMORY 120HLQFP
Need more? Email Us
Texas Instruments
256 × 18 LOW-POWER FIRST-IN, FIRST-OUT MEMORY | IC MEMORY FIFO 256X18 56-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess