EN
  • EN
  • DE

AH211Z4-BG1

Part No AH211Z4-BG1
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH TO94
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Bulk
Status Active
Purpose Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 9mT Trip, -9mT Release
Testing Conditions 25°C
Supply Voltage - Operating 3.5 V to 16 V
Current - Supply (Max) 8mA
Current - Output (Max) 400mA
Output Type Open Collector
Features Temperature Compensated
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package TO-94
Win Source Part Number 198956-AH211Z4-BG1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AH211Z4-BG1 CAD Model

Description

Introducing the AH211Z4-BG1 from Diodes Incorporated

The AH211Z4-BG1 is a state-of-the-art Hall Effect switch IC designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This innovative product is tailored for consumer and industrial applications that demand high accuracy and reliability in magnetic field detection.

Encased in a compact SOT553 package, the AH211Z4-BG1 boasts a small footprint, making it an ideal choice for space-constrained applications. Its design is optimized for power efficiency, which is critical for battery-powered devices. The IC operates over a wide voltage range from 2.5V to 5.5V, allowing for flexible integration into various circuit designs.

One of the key features of the AH211Z4-BG1 is its omnipolar operation capability. This means that it can be activated by both North and South poles, providing designers with greater flexibility in magnet selection and placement. Furthermore, the device offers high sensitivity and precision, ensuring accurate switching points and consistent performance across a range of environmental conditions.

The AH211Z4-BG1 also includes a chopper-stabilized architecture that enhances stability over temperature variations and minimizes the offset drift. This leads to improved accuracy and a more reliable operation over the entire operating temperature range of -40°C to 85°C. Additionally, the built-in hysteresis characteristic helps to eliminate false triggering caused by noise and provides a clean, stable output signal.

With its robust design, the AH211Z4-BG1 is resistant to physical stress and electromagnetic interference, making it suitable for use in harsh environments. Its applications span across a variety of fields, including position and proximity sensing, speed detection in motors, and flow rate sensing in utility meters. This versatility, combined with the quality assurance from Diodes Incorporated, ensures that the AH211Z4-BG1 is a reliable and efficient choice for designers looking to incorporate Hall Effect sensing into their projects.

Whether you are developing consumer electronics, automotive systems, or industrial automation solutions, the AH211Z4-BG1 from Diodes Incorporated provides the performance and durability you need in a Hall Effect switch IC.

You May Also Be Interested in

Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.3928
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
860+ $0.1347 $115.8420
1,330+ $0.1304 $173.4320
1,830+ $0.1263 $231.1290
2,370+ $0.1220 $289.1400
3,170+ $0.1094 $346.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess