EN
  • EN
  • DE

AH276Q-PL-B-A

Part No AH276Q-PL-B-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description COMPLEMENTARY OUTPUT HALL EFFECT LATCH | MAGNETIC SWITCH LATCH 4SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Bulk
Status Obsolete
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 5mT Trip, -5mT Release
Test Condition 25°C
Supply Voltage (V) 3.5V ~ 20V
Maximum Supply Current 25mA
Current - Output (Maximum) 400mA
Output Type Open Collector
Temperature Range - Operating -20°C ~ 85°C
Manufacturer Package 4-SSIP
Supplier Device Package 4-SIP
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1142967-AH276Q-PL-B-A
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AH276Q-PL-B-A CAD Model

Description

Introducing the AH276Q-PL-B-A Hall Effect Sensor from Diodes Incorporated

The AH276Q-PL-B-A is a state-of-the-art unipolar Hall effect sensor designed and manufactured by Diodes Incorporated, a leading provider of semiconductors and electronics components. This sensor is specifically engineered to deliver high sensitivity and reliability for a wide range of applications requiring accurate position and speed sensing.

Key Features:

  • Unipolar Hall Effect Switch: The AH276Q-PL-B-A operates as a unipolar switch, which means it activates with a positive magnetic field and deactivates when the field is removed. This feature makes it highly suitable for detecting the presence of a magnet in applications such as open/close detection, revolution counting, and position sensing.
  • High Sensitivity: Designed with precision in mind, this sensor offers high magnetic sensitivity, ensuring accurate and responsive performance even in environments with low magnetic fields.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages from 3.5V to 20V, making it versatile for use in various electronic circuits and systems.
  • Chopper-Stabilized Design: The AH276Q-PL-B-A incorporates a chopper-stabilized amplifier, which minimizes the effects of temperature and voltage variations. This leads to stable operation over a wide temperature range and enhances the longevity of the sensor.
  • Open-Drain Output: The open-drain output configuration allows for simple interfacing with other circuitry and provides the flexibility to connect the output to a higher voltage, if required for the application.
  • Robust Package: Enclosed in a small and robust TO-92S package, the sensor is designed for easy integration into a variety of industrial and consumer products.

Applications:

The AH276Q-PL-B-A is ideal for a multitude of applications, including but not limited to:

  • Brushless DC motor commutation
  • Flow meters
  • Speed and RPM sensors
  • Position detectors
  • Proximity switches
  • Security and safety equipment

With its combination of high sensitivity, wide operating voltage range, and robust design, the AH276Q-PL-B-A Hall effect sensor from Diodes Incorporated is a top choice for designers looking to enhance the performance and reliability of their sensing solutions.

You May Also Be Interested in

Texas Instruments
Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-23-3
Lowest to $0.1924
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess