EN
  • EN
  • DE

TS7S00FU

Part No TS7S00FU
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 381754-TS7S00FU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS7S00FU CAD Model

Description

The TS7S00FU is a single 2-input NAND gate from Toshiba Semiconductor and Storage. This logic gate is designed for use in a wide range of digital electronic applications where a basic NAND function is required. It offers high-speed operation and low power consumption, making it suitable for modern electronic devices.

Applications

  • Digital circuits: Used to implement Boolean logic functions within larger digital systems.
  • Signal processing: Can be employed in signal routing and manipulation circuits.
  • Consumer electronics: Found in devices like TVs, set-top boxes, and audio equipment.
  • Industrial automation: Used within control systems and programmable logic controllers (PLCs).
  • Computing devices: Utilized in various components of computers, servers, and peripherals.

Features

  • Single 2-input NAND gate: Performs the logical NAND operation on two input signals.
  • High-speed operation: Ensures rapid switching times, contributing to overall system performance.
  • Low power consumption: Minimizes energy usage, making it suitable for battery-powered devices.
  • Compact package: Available in small surface-mount packages to save board space.
  • Wide operating voltage range: Can operate reliably over a broad range of supply voltages.

Benefits

  • Simplified circuit design: Integrates the NAND function into a single component, reducing complexity.
  • Improved system performance: Fast switching speeds enhance the responsiveness of digital systems.
  • Energy efficiency: Low power consumption leads to extended battery life in portable devices.
  • Reduced board space: Compact package allows for higher component density on circuit boards.
  • Enhanced reliability: Designed and manufactured to withstand harsh operating conditions.

The TS7S00FU is typically supplied in a small surface mount package such as a USON (Ultra Small Outline Non-leaded) package which allows for high density mounting on printed circuit boards. It operates over a supply voltage range of 1.65V to 5.5V. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of environments. The input and output pins are ESD protected. This device complies with RoHS regulations and is lead free.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess