EN
  • EN
  • DE

TLP209D

Part No TLP209D
Manufacturer Toshiba Semiconductor and Storage
Catalog Solid State Relays
Description PHOTO RELAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269715-TLP209D
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP209D CAD Model

Description

The TLP209D is a high-speed photocoupler from Toshiba Semiconductor and Storage, designed for applications requiring electrical isolation and high data transmission rates. This device incorporates a GaAlAs light-emitting diode (LED) on the input side and a photodiode and high-gain amplifier transistor on the output side, all integrated into a compact 8-pin DIP package.

Applications

  • High-speed digital interfaces: Used in isolating high-speed data lines to prevent ground loops and noise.
  • Programmable Logic Controllers (PLCs): Provides isolation between control circuits and output devices.
  • Inverter control circuits: Offers isolation in inverter drive circuits for motor control.
  • Measuring equipment: Isolates sensitive measurement circuits from noisy power supplies.
  • Computer peripherals: Used in isolating data lines for printers, scanners, and other peripherals.

Features

  • High-speed data transmission: Offers a typical propagation delay time of 25 ns.
  • High common-mode transient immunity: Provides a common-mode transient immunity of ±10 kV/μs.
  • Guaranteed performance from -25°C to 85°C: Operates reliably across a wide temperature range.
  • Isolation voltage: Offers a high isolation voltage of 3750 Vrms (min).
  • TTL compatible: Directly compatible with TTL logic circuits.

Benefits

  • Enhanced system reliability: Electrical isolation prevents noise and ground loops from affecting sensitive circuits.
  • Improved safety: High isolation voltage provides safety in high-voltage applications.
  • Increased data transmission speed: High-speed operation allows for fast data transfer.
  • Simplified circuit design: TTL compatibility simplifies interfacing with existing logic circuits.
  • Robust performance: Wide operating temperature range ensures reliable performance in harsh environments.

Additional Details

The TLP209D is packaged in an 8-pin DIP. The input current required is typically 5 mA, and the supply voltage is typically 5 V. The device is RoHS compliant. It is crucial to consult the datasheet for detailed electrical characteristics and application guidelines to ensure optimal performance and reliability in specific applications.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 2A 3-125V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-132V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 25A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-132V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 3A 12-140V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us
Omron
RELAY
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0122 $64.0976
18+ $6.5743 $118.3374
28+ $6.3687 $178.3236
38+ $6.1631 $234.1978
49+ $5.9575 $291.9175
65+ $5.3419 $347.2235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess