EN
  • EN
  • DE

AH3373-W-7

Part No AH3373-W-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SC59 / Digital Switch Unipolar Switch Open Drain Hall Effect SC-59-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors>Switches (Solid State)
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 5.5mT Trip, 3.5mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 3V ~ 28V
Current - Supply (Max) 4mA
Current - Output (Max) 55mA
Output Type Open Drain
Features -
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package SC-59-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number AH3373
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000 pcs
Win Source Part Number 1381379-AH3373-W-7
Ultra Librarian 3D Model Ultra Librarian AH3373-W-7 CAD Model

Description

The AH3373-W-7 is a high-performance, versatile Hall Effect sensor engineered by Diodes Incorporated, designed to meet a wide range of sensing needs. This unipolar switch, which operates with a magnetic field from a single pole, is ideal for a variety of applications in the automotive, industrial, and consumer electronics sectors.

Key Features

  • High Sensitivity: The AH3373-W-7 is sensitive to low magnetic fields, making it suitable for precision applications where fine detection of magnetic presence is crucial.
  • Wide Operating Voltage Range: This sensor operates within a voltage range of 3V to 28V, ensuring flexibility and compatibility with various circuit designs.
  • Chopper-Stabilized Design: The built-in chopper stabilization offers enhanced stability and performance, reducing signal drift and offset issues caused by temperature changes and external stress.
  • Low Power Consumption: It is designed for energy efficiency, which is particularly beneficial for battery-powered devices, helping to extend their operational lifespan.
  • Robust Output: The sensor provides a digital output that switches in the presence of a magnetic field, ensuring a clear and reliable signal for processors and controllers.

Applications

The versatility of the AH3373-W-7 allows it to be used in a multitude of applications, including but not limited to:

  • Position and speed sensing in automotive systems
  • Open and close detection in smart home devices
  • Flow metering in industrial equipment
  • Motor control and RPM detection in consumer electronics

Package and Quality Assurance

The AH3373-W-7 is offered in a compact SOT-23 package, making it suitable for space-constrained applications. Diodes Incorporated ensures high-quality standards, with rigorous testing and quality control measures in place for each sensor. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronics.

With its combination of sensitivity, stability, and energy efficiency, the AH3373-W-7 from Diodes Incorporated is an excellent choice for designers looking to incorporate reliable Hall Effect sensing in their projects.

You May Also Be Interested in

Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182
ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0925
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0791
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess