EN
  • EN
  • DE

AH3769Q-P-A

Part No AH3769Q-P-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH 3SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 43 Weeks
Features Digital Switch Latch Open Drain Hall Effect 3-SIP
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q100
Package Tape & Box (TB)
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Through Hole
Package 3-SIP Module
Case / Package 3-SIP
Family Name AH3769
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860776-AH3769Q-P-A
Ultra Librarian 3D Model Ultra Librarian AH3769Q-P-A CAD Model

Description

The AH3769Q-P-A, from the renowned semiconductor manufacturer Diodes Incorporated, is a high-quality Hall effect sensor designed to meet the stringent requirements of modern automotive and industrial applications. This versatile sensor is engineered to provide a reliable solution for detecting magnetic fields with precision and robustness.

Key Features

  • High Sensitivity: The AH3769Q-P-A boasts high magnetic sensitivity, ensuring accurate detection of even the weakest magnetic fields, making it suitable for a wide range of applications.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 3V to 28V, accommodating various power supply levels and ensuring compatibility with different types of circuits.
  • Chopper-Stabilized Design: The sensor incorporates a chopper-stabilized design which enhances stability and reduces signal drift over temperature and supply variations, ensuring consistent performance.
  • Reverse Battery Protection: It is equipped with reverse battery protection, safeguarding the sensor against potential damage from incorrect power connections.
  • Output Overvoltage Protection: With built-in output overvoltage protection, the AH3769Q-P-A is shielded from unexpected voltage spikes, enhancing its durability and longevity.
  • ESD Protection: The device includes electrostatic discharge (ESD) protection features, making it resilient in environments where ESD events may occur.

Applications

The AH3769Q-P-A is ideal for a variety of applications, including but not limited to:

  • Position and speed sensing in automotive systems
  • Open and close detection in smart home devices
  • Industrial equipment for process control
  • Brushless DC motor commutation

Quality and Compliance

Diodes Incorporated ensures that the AH3769Q-P-A meets the highest standards of quality and reliability. It is AEC-Q100 qualified, which is a critical requirement for automotive-grade components. Additionally, the sensor is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment.

Whether you're designing a sophisticated automotive system or developing innovative industrial machinery, the AH3769Q-P-A Hall effect sensor from Diodes Incorporated offers the performance and reliability that modern technology demands.

You May Also Be Interested in

Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7394 $59.1520
195+ $0.6068 $118.3260
295+ $0.5877 $173.3715
410+ $0.5687 $233.1670
530+ $0.5498 $291.3940
705+ $0.4930 $347.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,710 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess