EN
  • EN
  • DE

AH3782-SA-7

Part No AH3782-SA-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 48 Weeks
Features Digital Switch Latch Open Drain Hall Effect SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name AH3782
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AH3782-SA-7DICT-ND, 31-AH3782-SA-7DKR, 31-AH3782-SA-7CT, AH3782-SA-7DITR, 31-AH3782-SA-7TR, AH3782-SA-7DITR-ND, AH3782-SA-7DICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860791-AH3782-SA-7
Ultra Librarian 3D Model Ultra Librarian AH3782-SA-7 CAD Model

Description

Diodes Incorporated AH3782-SA-7 Hall Effect Sensor

The Diodes Incorporated AH3782-SA-7 is a high-performance, versatile unipolar Hall effect sensor designed for a wide range of applications that require a reliable switching mechanism based on magnetic fields. This sensor is particularly well-suited for industrial, automotive, and consumer electronics where precise and efficient detection of magnetic fields is crucial.

The AH3782-SA-7 operates by detecting the presence of a magnetic field and switching from a high impedance state to a low impedance state when a south pole magnetic field of sufficient strength is applied near the sensing area. Its unipolar configuration means it requires only one magnetic pole (south) to operate, simplifying the design and implementation into various systems. Once the magnetic field is removed, the device returns to its high impedance state, ensuring a clear and distinct signal for each detection event.

Key features of the AH3782-SA-7 include:

  • High Sensitivity: The sensor provides a stable and sensitive response to magnetic fields, ensuring accurate operation even in applications with low magnetic field strength.
  • Low Power Consumption: It is designed for energy-efficient operation, making it suitable for battery-powered devices where power conservation is critical.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages from 3V to 28V, providing flexibility in various application environments.
  • Robust Design: The AH3782-SA-7 is built to withstand harsh conditions, featuring a high ESD (Electrostatic Discharge) resistance and a wide operating temperature range from -40°C to 85°C.
  • Compact SOT23 Package: Its small form factor allows for easy integration into space-constrained designs without compromising performance.

Whether you're developing modern industrial automation systems, creating smart home devices, or enhancing automotive safety features, the Diodes Incorporated AH3782-SA-7 Hall effect sensor provides a reliable and efficient solution for detecting magnetic fields with precision and ease.

For detailed specifications, application notes, and integration guidance, refer to the official datasheet and design resources provided by Diodes Incorporated.

You May Also Be Interested in

Texas Instruments
Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-23-3
Lowest to $0.1924
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6802 $51.0150
180+ $0.5581 $100.4580
280+ $0.5407 $151.3960
385+ $0.5233 $201.4705
495+ $0.5058 $250.3710
665+ $0.4535 $301.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess