EN
  • EN
  • DE

AL8806QMP-13

Part No AL8806QMP-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description HIGH EFFICIENCY 30V 1.6A AUTOMOTIVE GRADE BUCK LED DRIVER | IC LED DRVR RGLTR DIM 1.5A 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 6V
Voltage - Supply (Maximum) 30V
Current - Output / Channel 1.5A (Switch)
Frequency 1MHz
Dimming Analog, PWM
Applications Automotive
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-EP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1143309-AL8806QMP-13
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AL8806QMP-13 CAD Model

Description

Product Overview: AL8806QMP-13 from Diodes Incorporated

The AL8806QMP-13 is a high-efficiency, step-down DC/DC converter designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This robust converter is specifically engineered to drive high-brightness LEDs and is ideal for automotive, industrial, and general illumination applications where energy efficiency and longevity are critical.

Key Features

  • Wide Input Voltage Range: The AL8806QMP-13 operates on a broad input voltage range from 6V to 36V, accommodating a variety of power supplies and ensuring versatility across different applications.
  • High Output Current: It supports an output current up to 1.5A, making it suitable for driving multiple LEDs in series, ensuring uniform brightness and consistent performance.
  • High Efficiency: With efficiency levels up to 95%, this converter minimizes power loss, providing a reliable and eco-friendly lighting solution.
  • PWM and DC Voltage Dimming: The device offers both analog and PWM dimming capabilities, giving designers flexibility in controlling light intensity for various settings.
  • Thermal Protection: It includes built-in thermal shutdown protection, safeguarding the device and the LEDs from potential overheating damage.
  • Compact Package: The AL8806QMP-13 comes in a small 5-pin TSOT25 package, which is perfect for space-constrained applications.

Applications

The AL8806QMP-13's versatility makes it suitable for a diverse range of applications, including:

  • Automotive LED lighting systems such as headlights, tail lights, and interior lights
  • Industrial lighting solutions for warehouses, factories, and outdoor areas
  • Architectural and decorative lighting, both indoors and outdoors
  • General illumination products like LED bulbs, downlights, and spotlights

Quality and Reliability

Diodes Incorporated ensures that the AL8806QMP-13 meets the highest quality and reliability standards. The device is AEC-Q100 qualified, making it suitable for automotive applications that require stringent quality controls. Additionally, its robust design ensures long-term reliability, essential for industrial and general lighting applications where maintenance access may be challenging.

With its combination of efficiency, flexibility, and reliability, the AL8806QMP-13 from Diodes Incorporated stands out as a smart choice for designers looking to create advanced, energy-saving lighting solutions.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5019 $50.0380
49+ $2.0528 $100.5872
76+ $1.9887 $151.1412
104+ $1.9245 $200.1480
135+ $1.8604 $251.1540
180+ $1.6679 $300.2220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,295 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess