EN
  • EN
  • DE

AP131-20WG-7-F

Part No AP131-20WG-7-F
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817284-AP131-20WG-7-F
Ultra Librarian 3D Model Ultra Librarian AP131-20WG-7-F CAD Model

Description

Introducing the AP131-20WG-7-F Voltage Reference from Diodes Incorporated

The AP131-20WG-7-F is a high-precision voltage reference component, expertly crafted by Diodes Incorporated to deliver stable and reliable performance for a wide array of electronic applications. This precision voltage reference is engineered to meet the stringent requirements of high-performance analog circuits, providing a fixed voltage output that remains consistent despite variations in temperature, load conditions, and power supply fluctuations.

Key Features:

  • Output Voltage: The AP131-20WG-7-F offers a nominal output voltage of 2.048V, which is essential for systems requiring an accurate reference for analog-to-digital conversions or other precision voltage applications.
  • Low Temperature Coefficient: This voltage reference boasts an impressive low temperature coefficient, ensuring minimal deviation in output voltage over a wide temperature range, thus providing stable performance in varying environmental conditions.
  • High Output Current: Capable of sourcing and sinking high output current, the AP131-20WG-7-F can be used in circuits that demand a robust reference source.
  • Wide Operating Range: It operates over a broad range of input voltages and temperatures, making it a versatile choice for diverse applications.
  • Package Type: Housed in a compact SOT-25 package, the AP131-20WG-7-F is designed for space-constrained applications without compromising on performance.
  • Stability: The device is characterized by excellent long-term stability, which is crucial for maintaining system accuracy over time.

Applications:

The AP131-20WG-7-F is ideal for various applications, including:

  • Precision power supplies
  • Data conversion systems (ADCs/DACs)
  • Portable and battery-powered equipment
  • Industrial instrumentation
  • Microprocessor or microcontroller reference

With its combination of accuracy, reliability, and versatility, the AP131-20WG-7-F from Diodes Incorporated is a superb choice for designers who require a stable voltage reference that integrates seamlessly into their electronic systems. Whether for industrial, commercial, or consumer applications, this component ensures consistent performance and precision, making it a cornerstone for any circuit requiring a dependable reference voltage.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2310 $60.6930
7+ $16.5997 $116.1979
11+ $16.0811 $176.8921
15+ $15.5625 $233.4375
20+ $15.0439 $300.8780
26+ $13.4869 $350.6594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess