EN
  • EN
  • DE

AP1501-33T5L-U

Part No AP1501-33T5L-U
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 3A TO220-5L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 3A
Frequency - Switching 150kHz
Synchronous Rectifier No
Temperature Range - Operating -20°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 130246-AP1501-33T5L-U
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1501-33T5L-U CAD Model

Description

The AP1501-33T5L-U is a high-performance adjustable and fixed voltage regulator designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is an essential building block in power supply design, offering a simple and efficient solution for a wide range of applications. With its robust capabilities, the AP1501-33T5L-U is suitable for use in consumer electronics, computer peripherals, and industrial equipment.

Key Features:

  • Output Voltage: The AP1501-33T5L-U provides a fixed output voltage of 3.3V, which is ideal for powering logic circuits and other standard voltage applications.
  • Output Current: Capable of delivering up to 1.5A of continuous current, this voltage regulator can support a wide range of power requirements.
  • Efficiency: Designed for high efficiency, the device minimizes power loss, making it suitable for battery-operated devices where power conservation is critical.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring reliable performance under varying operating conditions.
  • Short Circuit Protection: In the event of a short circuit, the AP1501-33T5L-U automatically shuts down to prevent damage to the regulator and the powered device.
  • Adjustable Output: Although this model provides a fixed 3.3V output, the AP1501 series also includes versions with adjustable output voltages, offering greater flexibility for different design requirements.
  • Package: The TO-220-5L package allows for easy integration into various circuit designs, providing a balance between thermal performance and space-saving considerations.

Applications:

The versatility of the AP1501-33T5L-U makes it an excellent choice for a multitude of applications, including but not limited to:

  • Switching power supplies
  • Power converters
  • Battery chargers
  • Consumer electronics
  • Telecommunication devices
  • Computer peripherals

In conclusion, the AP1501-33T5L-U from Diodes Incorporated is a reliable and efficient solution for voltage regulation needs, offering protection features and design flexibility that make it a valuable component for a broad spectrum of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2383 $59.3362
34+ $3.4776 $118.2384
52+ $3.3689 $175.1828
71+ $3.2603 $231.4813
92+ $3.1517 $289.9564
123+ $2.8256 $347.5488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess