EN
  • EN
  • DE

AP1501AK5LA

Part No AP1501AK5LA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4.5V to 40V Synchronous Step Down Single-Out 1.23V to 37V 5A 6-Pin(5+Tab) TO-263 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Diodes Incorporated
Win Source Part Number 181075-AP1501AK5LA
Popularity Low
Supply and Demand Status Balance
Family Name AP1501A
Introduction Date July 13, 2007
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AP1501AK5LA CAD Model

Description

The AP1501AK5LA is a versatile and robust step-down/step-up voltage regulator designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is part of their extensive range of power management devices, tailored to meet the demands of various electronic applications.

Key Features

  • Adjustable Output Voltage: The AP1501AK5LA offers an adjustable output voltage feature, which allows designers to customize the voltage level according to the needs of their specific application. This flexibility makes it suitable for a wide array of electronics.
  • High Efficiency: With its high-efficiency design, this voltage regulator ensures minimal power loss during operation, leading to energy savings and prolonged battery life in portable devices.
  • Thermal Shutdown Protection: The device includes an in-built thermal shutdown mechanism that protects the circuitry from damage due to excessive heat, enhancing the reliability and longevity of the product.
  • Current Limit Protection: To prevent damage from overcurrent conditions, the AP1501AK5LA is equipped with current limit protection, ensuring safe operation even under high load conditions.
  • Wide Input Voltage Range: The regulator can handle a broad range of input voltages, making it suitable for applications with varying power supply conditions.

Applications

The AP1501AK5LA is designed for use in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunication Devices
  • Computer Peripherals
  • Power Supply Units

Product Specifications

Parameter Value Output Voltage (Adjustable) Variable Input Voltage Range Wide Range Protection Features Thermal Shutdown, Current Limit Package TO-220-5L

With its comprehensive set of features and protections, the AP1501AK5LA from Diodes Incorporated is a reliable and efficient choice for power regulation needs in a multitude of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess