EN
  • EN
  • DE

MAX8882EUTGG+T

Part No MAX8882EUTGG+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.16A SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 3V, 3V
Dropout Voltage-Max 0.144V @ 80mA, 0.144V @ 80mA
Output Current 160mA, 160mA
Operating Supply Current 265μA
PSRR 62dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.072V @ 80mA
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 074139-MAX8882EUTGG+T
Ultra Librarian 3D Model Ultra Librarian MAX8882EUTGG+T CAD Model

Description

Maxim Integrated MAX8882EUTGG+T Dual LDO with Power-OK Output

The Maxim Integrated MAX8882EUTGG+T is a high-performance, dual low-dropout linear regulator (LDO) designed to deliver a continuous, stable power supply with high accuracy. This component is especially suitable for portable devices where power efficiency and space constraints are critical considerations.

Featuring two independent LDOs, the MAX8882EUTGG+T offers a wide input voltage range from 2.5V to 6.5V, making it versatile for various applications. Each LDO can supply up to 300mA of output current, which is ideal for powering sensitive analog and digital circuits that require a clean and stable power source.

One of the key advantages of this dual LDO is its low quiescent current, which significantly extends battery life in portable applications. The MAX8882EUTGG+T also provides a low dropout voltage, ensuring efficient operation even when the input-to-output voltage differential is minimal. This feature is particularly beneficial in battery-operated devices where maximizing the usage of available battery voltage is essential.

The device includes a Power-OK (POK) output that asserts high when both LDO outputs are within regulation. This signal can be used to enable downstream loads only after the power supply has stabilized, thus protecting sensitive components from voltage anomalies during startup.

For added flexibility, the output voltage of each LDO is externally adjustable, allowing designers to tailor the output to specific requirements. Additionally, built-in thermal shutdown and short-circuit protection features enhance the overall reliability and safety of the power supply circuitry.

The MAX8882EUTGG+T is offered in a compact, lead-free, 6-pin TDFN package, which not only saves board space but also meets environmental regulations. With its combination of dual outputs, low quiescent current, and adjustable voltage options, the MAX8882EUTGG+T is an excellent choice for designers looking to optimize their power management solutions in space-constrained, battery-powered applications.

Overall, the Maxim Integrated MAX8882EUTGG+T is a robust and efficient solution for modern electronic devices that demand reliable power management in a compact form factor.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6514 $62.1654
25+ $4.6373 $115.9325
39+ $4.4918 $175.1802
54+ $4.3474 $234.7596
69+ $4.2019 $289.9311
92+ $3.7676 $346.6192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess