EN
  • EN
  • DE

AP1506-T5G-U

Part No AP1506-T5G-U
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4.5V to 22V Step Down Single-Out 1.23V to 18V 3A 5-Pin(5+Tab) TO-220 Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Diodes Incorporated
Win Source Part Number 181097-AP1506-T5G-U
Popularity Low
Supply and Demand Status Limited
Family Name AP1506
Introduction Date March 22, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AP1506-T5G-U CAD Model

Description

Product Overview: AP1506-T5G-U by Diodes Incorporated

The AP1506-T5G-U is a high-performance, adjustable and fixed voltage regulator designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is particularly notable for its versatility, robustness, and efficiency, making it an ideal choice for a wide range of power conversion applications.

Key Features

  • Output Voltage: The regulator offers an adjustable output voltage range from 1.23V to 37V, which can cater to various application needs. Additionally, it provides fixed voltage options, ensuring flexibility for design-specific requirements.
  • High Efficiency: With a duty cycle of up to 100%, the AP1506-T5G-U maintains high efficiency across different load conditions. This efficiency minimizes heat generation and improves the overall performance of the end application.
  • Output Current: It is capable of delivering output current up to 3A, making it suitable for high power operations.
  • Thermal Protection: The device includes built-in thermal shutdown and current limit protection features, which safeguard the regulator and the system against excessive temperature and current conditions.
  • Frequency Operation: The AP1506-T5G-U operates at a fixed 150kHz switching frequency, which allows for a smaller size of external components, resulting in a compact power supply design.
  • Package: It comes in a TO-263 (D2PAK) package, known for its excellent power dissipation and space-saving footprint.

Applications

The AP1506-T5G-U is widely used in a variety of applications due to its adaptability and efficiency. It is suitable for use in:

  • Simple high-efficiency step-down (buck) regulators
  • Positive to negative converters (Buck-Boost)
  • Pre-regulation for linear regulators
  • On-card switching regulators
  • Adjustable power supplies

With its combination of features, the AP1506-T5G-U by Diodes Incorporated stands out as a reliable and efficient solution for designers looking to optimize their power management systems. Its thermal and current protection features, along with a fixed switching frequency, provide a stable and safe operation, ensuring longevity and high performance in a wide array of electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess