Product Overview: AP1511SA from Diodes Incorporated
The AP1511SA is a high-performance, multi-purpose integrated circuit designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is specifically tailored to meet the demands of power management in a variety of electronic devices.
Key Features
- Adjustable Output Voltage: The AP1511SA offers an adjustable output voltage range, allowing for versatile use in different applications by providing the needed voltage level for various components.
- High Efficiency: With its design optimized for efficiency, the device ensures minimal power loss during operation, contributing to the overall energy efficiency of the end product.
- Wide Input Voltage Range: The device supports a broad range of input voltages, making it suitable for use in systems with varying power supplies.
- Thermal Shutdown Protection: The built-in thermal shutdown feature prevents the device from overheating, thereby ensuring the longevity and reliability of both the AP1511SA and the host system.
- Overcurrent Protection: This circuit comes with overcurrent protection, which safeguards it and other circuit components from damage due to excessive current.
Applications
The versatility of the AP1511SA makes it an ideal choice for a wide array of applications, including:
- Consumer Electronics
- Telecommunication Devices
- Computer Peripherals
- Power Supply Modules
Technical Specifications
Some of the technical specifications that make the AP1511SA a robust choice include:
- Package Type: SOP-8L
- Operating Temperature Range: -40°C to +85°C
- Switching Frequency: 150kHz
For detailed information, datasheets, and support, customers are encouraged to visit Diodes Incorporated's official website or contact their local sales representative. The AP1511SA is not just a component; it is a power management solution that brings efficiency, reliability, and flexibility to your electronic designs.