The AP1601M8LA is an advanced switching regulator with integrated power MOSFET, designed to deliver high efficiency and stable performance in a variety of applications. Manufactured by Diodes Incorporated, a leading global provider of semiconductors, the AP1601M8LA is a testament to the company's commitment to quality and innovation.
Key Features
- High Efficiency: The device boasts a high efficiency rate, which reduces heat generation and improves system reliability.
- Integrated Power MOSFET: With an integrated power MOSFET, the AP1601M8LA simplifies design and reduces external component count.
- Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to accommodate various application requirements.
- Thermal Shutdown Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature limits.
- Frequency Synchronization: It supports frequency synchronization to help minimize electromagnetic interference (EMI).
- Compact Packaging: Housed in a small 8-pin package, the AP1601M8LA is ideal for space-constrained applications.
Applications
The AP1601M8LA is versatile and can be used in a wide range of applications. It is particularly well-suited for use in:
- Telecommunications Equipment
- Networking Systems
- Portable Devices
- Power Supply Modules
- Consumer Electronics
Technical Specifications
Parameter
Value
Input Voltage Range
4.5V to 18V
Output Voltage Range
Adjustable
Output Current
Up to 2A
Switching Frequency
340kHz to 2.2MHz
Package Type
8-pin SOIC
With its robust feature set and Diodes Incorporated's reputation for quality, the AP1601M8LA switching regulator is an excellent choice for designers looking to improve efficiency and performance in their power management systems.