EN
  • EN
  • DE

AP1624WA

Part No AP1624WA
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description PWM/PFM DUAL MODE STEP-UP DC/DC CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181182-AP1624WA
Popularity Low
Supply and Demand Status Sufficient
Family Name AP1624
Introduction Date December 22, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AP1624WA CAD Model

Description

The AP1624WA from Diodes Incorporated is a high-performance, monolithic step-down converter, designed to deliver efficiency and reliability in a compact package. This versatile component is ideal for a wide range of applications, from consumer electronics to industrial systems, where power efficiency and space constraints are critical considerations.

Key Features

  • High Efficiency: With its advanced design, the AP1624WA achieves excellent power conversion efficiency, which helps to minimize heat generation and improve system performance.
  • Adjustable Output Voltage: The device offers an adjustable output voltage feature, allowing designers to fine-tune the voltage to meet the specific needs of their application.
  • Wide Input Voltage Range: The AP1624WA operates over a broad input voltage range, accommodating various power supplies and ensuring consistent performance across different power scenarios.
  • Thermal Protection: Built-in thermal shutdown functionality ensures that the device operates within safe temperature limits, protecting both the converter and the system from potential damage due to overheating.
  • Frequency Synchronization: The component's ability to synchronize with an external clock signal reduces electromagnetic interference (EMI), which is critical in noise-sensitive applications.
  • Compact Size: The small footprint of the AP1624WA makes it an excellent choice for space-constrained applications without compromising on power or efficiency.

Applications

The AP1624WA is suitable for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Networking systems
  • Portable devices
  • Power supplies
  • Industrial controls

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP1624WA is no exception. It is manufactured to high standards, ensuring that it meets the rigorous demands of industrial and commercial use. With its combination of features and performance, the AP1624WA is a smart choice for designers looking for a reliable step-down converter solution.

You May Also Be Interested in

CISCO
Lowest to $9.4167
CISCO
Lowest to $78.2039
AMIS
Lowest to $97.2799
CISCO
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
CISCO
Need more? Email Us
NXP / Nexperia
Lowest to $1.9173
Renesas Electronics America
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103,600 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess