EN
  • EN
  • DE
  • IT

AP2125KS-2.5TRG1

Part No AP2125KS-2.5TRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.3A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.3V @ 300mA
Output Current 300mA
Operating Supply Current 90μA
PSRR 65dB (100Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1017589-AP2125KS-2.5TRG1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP2125KS-2.5TRG1 CAD Model

Description

Introducing the AP2125KS-2.5TRG1 Voltage Regulator from Diodes Incorporated

The AP2125KS-2.5TRG1 is a highly efficient, low dropout linear voltage regulator designed by the renowned semiconductor manufacturer, Diodes Incorporated. This compact and reliable component is an ideal solution for a wide range of applications that require a stable and precise voltage supply. The AP2125KS-2.5TRG1 is specifically engineered to deliver a fixed output voltage of 2.5V, which is perfect for powering sensitive electronic circuits.

Key Features

  • High Accuracy: The AP2125KS-2.5TRG1 boasts an impressive output voltage accuracy of ±1%, ensuring that your devices operate consistently at the intended performance levels.
  • Low Dropout: With a low dropout voltage, this regulator can maintain a stable output even when the input voltage is close to the output voltage, making it highly efficient in battery-powered applications.
  • High Current Capability: It can supply up to 300mA of output current, which is sufficient for a variety of low-power devices and applications.
  • Thermal Protection: The device includes thermal shutdown protection that helps prevent damage from overheating, thereby enhancing the longevity of your product.
  • Current Limiting: Built-in current limiting features protect the AP2125KS-2.5TRG1 and your application from short-circuit and overload conditions.

Applications

The versatility of the AP2125KS-2.5TRG1 allows it to be used in numerous applications, including but not limited to:

  • Battery-powered devices
  • Portable electronics
  • Microprocessor/microcontroller power supplies
  • Consumer electronics
  • Wireless communication devices

Package and Availability

The AP2125KS-2.5TRG1 comes in a convenient SOT-25 package, making it easy to incorporate into various circuit designs without taking up significant board space. As a testament to its reliability and performance, this voltage regulator is available in tape and reel packaging, simplifying the assembly process for mass production. Diodes Incorporated's commitment to quality ensures that each unit meets stringent industry standards for performance and durability.

Whether you're designing a new product or looking to improve an existing one, the AP2125KS-2.5TRG1 from Diodes Incorporated is an excellent choice for a stable and reliable power management solution.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Panasonic
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1438 $58.2390
980+ $0.1180 $115.6400
1,520+ $0.1143 $173.7360
2,090+ $0.1106 $231.1540
2,700+ $0.1070 $288.9000
3,615+ $0.0959 $346.6785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess