EN
  • EN
  • DE

AP2141DMPG-13

Part No AP2141DMPG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER DIST USB 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 95 mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP-EP
Win Source Part Number 009979-AP2141DMPG-13
Family Name AP2141D
Introduction Date June 24, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP2141DMPG-13 CAD Model

Description

Product Overview: AP2141DMPG-13 from Diodes Incorporated

The AP2141DMPG-13 is a high-performance, single-channel current-limited integrated high-side power switch, designed by Diodes Incorporated for USB and other hot-swap applications. This compact and efficient device is housed in a small 6-pin DFN2020 package, making it ideal for space-constrained designs. The AP2141DMPG-13 is optimized for self-powered and bus-powered Universal Serial Bus (USB) applications.

With an input voltage range from 2.7V to 5.5V, the AP2141DMPG-13 is versatile and can accommodate a wide array of USB peripherals and devices. It is capable of delivering up to 1.5A of continuous load current, which is sufficient for most USB devices. The built-in current-limiting function ensures that the USB port's current does not exceed the specified limit, thereby protecting both the USB host and the connected device from potential damage due to overcurrent conditions.

The AP2141DMPG-13 comes equipped with an array of safety features that enhance the protection of the USB port and connected devices. These features include over-temperature shutdown, under-voltage lockout, and reverse current blocking. The over-temperature shutdown function prevents the device from overheating, while the under-voltage lockout ensures that the power switch remains off when the input voltage drops below a certain threshold, thus safeguarding the system against low voltage anomalies. Additionally, the reverse current blocking feature prevents current from flowing backward from the load to the source when the switch is off, which is crucial for preventing damage during hot-swapping of peripherals.

The power switch also features a fast transient response, which is essential for maintaining stable operations during sudden load changes. This characteristic is particularly important in USB applications where devices may be frequently connected and disconnected. Furthermore, the AP2141DMPG-13 offers a controlled rise time, reducing inrush current and minimizing the risk of system voltage droop when the power switch is enabled.

Overall, the AP2141DMPG-13 from Diodes Incorporated is a reliable and robust solution for power management in USB applications, providing both protection and performance in a compact package.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2664 $50.6160
460+ $0.2186 $100.5560
710+ $0.2118 $150.3780
980+ $0.2050 $200.9000
1,265+ $0.1981 $250.5965
1,690+ $0.1776 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,186 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess