EN
  • EN
  • DE

AP2176MPG-13

Part No AP2176MPG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB PWR SWITCH 1A DUAL 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 2
Output Type P-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 90 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP-EP
Win Source Part Number 010018-AP2176MPG-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP2176MPG-13 CAD Model

Description

Introducing the AP2176MPG-13 Power Distribution Switch from Diodes Incorporated

The AP2176MPG-13 is a state-of-the-art power distribution switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This sophisticated component is engineered to provide efficient power management solutions for a variety of applications, including USB and portable devices. Its compact design and high-performance capabilities make it an ideal choice for designers looking to enhance system reliability and extend battery life in their products.

Key Features

  • Current Limiting: The AP2176MPG-13 offers built-in current limiting to protect the device and the load from excessive current draw. This feature helps to prevent damage to the USB port and connected devices, ensuring a safer and more reliable operation.
  • Over-Temperature Protection: With an automatic over-temperature protection mechanism, the switch temporarily turns off when the internal temperature exceeds a certain threshold, thereby preventing thermal overload and potential system failures.
  • Fast Transient Response: The device's fast transient response ensures that the output voltage remains stable during sudden changes in load, which is critical for maintaining the performance of the connected devices.
  • Under-Voltage Lockout (UVLO): The AP2176MPG-13 includes an UVLO feature that shuts down the switch if the input voltage drops below a certain level, protecting the device and ensuring efficient power usage.

Applications

With its robust feature set, the AP2176MPG-13 is highly versatile and can be used in a wide range of applications, such as:

  • USB Hubs and Peripherals
  • Hot-Swap Supplies
  • Portable Devices
  • Battery-Charging Circuits
  • Power Management for Consumer Electronics

Technical Specifications

The AP2176MPG-13 operates over a wide input voltage range and is available in a compact MSOP-8 package. It also features a single channel current-limited integrated high-side power switch optimized for self-powered and bus-powered Universal Serial Bus (USB) applications.

For detailed technical specifications, datasheets, and support documentation, please visit the Diodes Incorporated website or contact their customer support team. The AP2176MPG-13 is not only a testament to Diodes Incorporated's commitment to innovation but also to their dedication to delivering high-quality, reliable components for the electronics industry.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3998 $55.9920
90+ $1.1486 $103.3740
135+ $1.1127 $150.2145
190+ $1.0768 $204.5920
245+ $1.0409 $255.0205
325+ $0.9332 $303.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,120 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess