EN
  • EN
  • DE

AP22615BWU-7

Part No AP22615BWU-7
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWTCH N/P-CHAN 1:1 TSOT26 / Power Switch/Driver 1:1 N/P-Channel 3A TSOT-26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Output Type N/P-Channel
Interface On/Off
Voltage - Load 3V ~ 5.5V
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Current - Output (Max) 3A
Rds On (Typ) 40mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Over Current, Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package TSOT-26
Package / Case SOT-23-6 Thin, TSOT-23-6
Base Product Number AP22615
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357357-AP22615BWU-7
Ultra Librarian 3D Model Ultra Librarian AP22615BWU-7 CAD Model

Description

Introducing the AP22615BWU-7 from Diodes Incorporated

The AP22615BWU-7 is a state-of-the-art, high-performance single channel current-limited integrated high-side power switch, designed and manufactured by Diodes Incorporated. Tailored for universal serial bus (USB) and other hot-swap applications, this power switch is an essential component for modern electronics where power management and protection are critical.

Key Features

  • Current Limiting: The device offers programmable current limiting to protect the USB port and downstream devices from damage due to excessive current.
  • Fast Response Time: With its quick response to fault conditions, the AP22615BWU-7 ensures reliable operation and protection for connected devices.
  • Reverse Current Blocking: This feature prevents current from flowing backward into the source, a crucial safeguard for power integrity.
  • Over-Temperature Protection: The built-in over-temperature protection automatically shuts down the switch to prevent overheating, thereby ensuring the longevity of the product and connected devices.
  • Controlled Rise Time: The AP22615BWU-7 has a controlled output rise time to reduce inrush current, which is particularly beneficial in sensitive applications.

Applications

The versatility of the AP22615BWU-7 makes it suitable for a wide range of applications. It is particularly well-suited for:

  • USB peripherals and USB charging
  • Hot-swap power supplies
  • Portable consumer electronics
  • Over-current protection for various applications

Technical Specifications

The AP22615BWU-7 is housed in a small 6-pin U-DFN2020-6 package, making it ideal for space-constrained applications. The device operates over a voltage range of 2.7V to 5.5V, which covers the common USB power supply standards. Moreover, it is capable of delivering a continuous output current up to 2A, making it suitable for high-power devices.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP22615BWU-7 is no exception. It is designed to meet the stringent requirements of industrial standards, ensuring reliability and performance. Whether you're designing a new USB-powered gadget or looking to enhance the safety features of your current application, the AP22615BWU-7 from Diodes Incorporated is an excellent choice.

For more information about the AP22615BWU-7, including detailed technical specifications and application notes, please visit the Diodes Incorporated website.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9900 $54.4500
125+ $0.8123 $101.5375
195+ $0.7869 $153.4455
265+ $0.7615 $201.7975
340+ $0.7361 $250.2740
455+ $0.6600 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess