EN
  • EN
  • DE
  • IT

AP22908W6-EVM

Part No AP22908W6-EVM
Manufacturer Diodes Incorporated
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR AP22908 / AP22908 Power Distribution Switch (Load Switch) Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Diodes Incorporated
Package Box
Type Power Management
Function Power Distribution Switch (Load Switch)
Utilized IC / Part AP22908
Supplied Contents Board(s)
Base Product Number AP22908
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1348945-AP22908W6-EVM
Ultra Librarian 3D Model Ultra Librarian AP22908W6-EVM CAD Model

Description

The AP22908W6-EVM from Diodes Incorporated is a high-performance, evaluation module designed for testing the capabilities of the AP22908, a single channel, low-voltage, low on-resistance MOSFET load switch. This evaluation module provides an excellent platform for designers and engineers to explore the features and benefits of the AP22908 in a practical setting.

The AP22908W6-EVM is equipped with the AP22908 load switch, which is capable of operating at voltages ranging from 1.2V to 5.5V, making it suitable for a wide array of low-voltage applications. The device boasts an ultra-low on-resistance of just 28mΩ at a 4.5V gate drive, which ensures minimal voltage drop and power loss across the switch, enhancing overall system efficiency.

Key features of the AP22908 include controlled Slew Rate to mitigate inrush current, which is particularly useful in sensitive applications where sudden surges can cause system instability or damage. The load switch also incorporates a quick output discharge (QOD) feature that rapidly discharges the output load when the switch is turned off, preventing any unwanted voltage persistence.

The evaluation module is designed with practicality in mind, featuring easy-to-access test points and jumper settings that allow users to configure the switch's operation modes and features swiftly. This hands-on approach enables users to thoroughly test the switch's performance under various conditions and configurations, providing valuable insights for system design and integration.

With its compact form factor, the AP22908W6-EVM is perfect for use in prototyping, lab settings, or any situation where space is at a premium. Whether you're working on power management for portable devices, wearables, IoT, or any other low-voltage application, the AP22908W6-EVM offers a convenient and effective solution for your load switch evaluation needs.

Overall, the AP22908W6-EVM is an indispensable tool for developers looking to harness the full potential of the AP22908 load switch, ensuring that their products meet the highest standards of reliability and efficiency.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR NCP382
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4130Q
Need more? Email Us
Infineon Technologies
EVAL POWER BOARD 150V
Need more? Email Us
Texas Instruments
EVAL BOARD FOR DRV8873H
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR VIPER16
Need more? Email Us
Infineon Technologies
BTS3050EJ DEMOBOARD
Need more? Email Us
NKK Switches
EVAL BOARD FOR SMARTDISPLAY
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TVB1440
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess