EN
  • EN
  • DE
  • IT

AP22913W6-EVM

Part No AP22913W6-EVM
Manufacturer Diodes Incorporated
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR AP22913 / AP22913 Power Distribution Switch (Load Switch) Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Diodes Incorporated
Package Box
Type Power Management
Function Power Distribution Switch (Load Switch)
Utilized IC / Part AP22913
Supplied Contents Board(s)
Base Product Number AP22913
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1348941-AP22913W6-EVM
Ultra Librarian 3D Model Ultra Librarian AP22913W6-EVM CAD Model

Description

The AP22913W6-EVM is a high-performance, evaluation module designed by Diodes Incorporated to showcase the capabilities of the AP22913, a single-channel, current-limited integrated high-side power switch. This device is optimized for USB and other hot-swap applications. The evaluation module is engineered to facilitate testing and development, providing designers with a robust platform to assess the features and performance of the AP22913 power switch.

The AP22913W6-EVM is equipped with an array of features that make it an ideal solution for power distribution and management tasks. The power switch itself boasts a wide operating voltage range, typically from 2.7V to 5.5V, which allows for versatile applications across various voltage requirements. The current limit threshold is programmable, which means users can customize the protection based on the needs of their specific circuit.

Safety is a priority with the AP22913W6-EVM. The device includes over-current protection (OCP), over-temperature protection (OTP), and under-voltage lockout (UVLO) features. These protective measures ensure that the power switch operates within safe parameters, safeguarding both the module and the connected load from potential damage due to abnormal operating conditions.

The evaluation module highlights the fast response time of the AP22913 in the event of a fault condition, which is critical for the protection of sensitive electronic components. Additionally, the AP22913 features a controlled rise time, reducing inrush current, and minimizing EMI interference, which is particularly important in noise-sensitive applications.

For ease of use, the AP22913W6-EVM comes in a compact, surface-mount SOT26 package, which allows for straightforward integration into existing systems without the need for extensive board redesigns. The evaluation module offers an excellent platform for engineers and designers to experiment with and implement power management solutions that require a high level of reliability and precision.

In conclusion, Diodes Incorporated's AP22913W6-EVM is a versatile and reliable evaluation module that demonstrates the efficacy of the AP22913 power switch for applications demanding precise current limiting and comprehensive protection features. Its adaptability and robust design make it an essential tool for developers working on advanced power distribution systems.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2301
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15SBFP4RGB
Need more? Email Us
Infineon Technologies
OPTIGA TRUST E EVAL KIT
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TVB1440
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LMH2190
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR VIPER16
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR16M890IL40
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess