EN
  • EN
  • DE

AP2501MP-13

Part No AP2501MP-13
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Manufacturer Diodes Incorporated
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-MSOP-EP
Family Name AP2501
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP2501MP-13DI, AP2501MP-13DICT, AP2501MP-13DIDKR, AP2501MP-13DITR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911532-AP2501MP-13
Ultra Librarian 3D Model Ultra Librarian AP2501MP-13 CAD Model

Description

Introducing the AP2501MP-13 USB Power Switch from Diodes Incorporated

Diodes Incorporated presents the AP2501MP-13, a cutting-edge USB power switch designed to cater to the modern needs of USB peripheral power management. This device is a crucial component for applications that require a controlled distribution of power to USB ports, ensuring both safety and efficiency in operation.

Key Features

  • Integrated Single Channel Current-Limiting Switch: The AP2501MP-13 features a single channel current-limiting switch, which provides precision current control to protect the USB ports and connected devices from excessive current flow that can cause damage.
  • Wide Input Voltage Range: With an input voltage range of 2.7V to 5.5V, the AP2501MP-13 is versatile and can accommodate various USB applications, from low-voltage portable devices to more robust desktop units.
  • Fast Short-Circuit Response Time: The device boasts a rapid response time to short-circuit conditions, quickly cutting off the power to prevent damage to the USB port and the connected peripheral.
  • Over-Temperature Protection: An over-temperature protection feature ensures that the power switch does not overheat, maintaining the safety and longevity of both the switch itself and the connected devices.
  • Under-Voltage Lockout (UVLO): The inclusion of UVLO prevents the device from operating at insufficient voltages, which could otherwise lead to improper functioning or damage.

Applications

The AP2501MP-13 is ideal for a range of applications, including but not limited to:

  • USB hubs
  • Desktop and notebook computers
  • USB docking stations
  • Peripheral power management

Reliability and Compliance

Diodes Incorporated ensures that the AP2501MP-13 meets high standards of reliability and compliance. The device is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in electronic equipment. Additionally, it is designed to adhere to USB 2.0 standards, ensuring compatibility with a wide range of USB devices.

With its robust feature set and reliable performance, the AP2501MP-13 from Diodes Incorporated is an excellent choice for designers and manufacturers looking to incorporate a safe and efficient USB power management solution into their products.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1952 $58.5600
725+ $0.1594 $115.5650
1,120+ $0.1548 $173.3760
1,540+ $0.1502 $231.3080
2,000+ $0.1444 $288.8000
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess