EN
  • EN
  • DE

AP3405SHE-7

Part No AP3405SHE-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 600MA UDFN2020-8 / 600mA Step-down DC/DC Converter with Synchronous Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Part Status Last Time Buy
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.3V
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 0.7V
Maximum Output Voltage 5.5V
Current - Output 600mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-UFDFN Exposed Pad
Supplier Device Package U-DFN2020-8 (Type E)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805209-AP3405SHE-7
Ultra Librarian 3D Model Ultra Librarian AP3405SHE-7 CAD Model

Description

Diodes Incorporated AP3405SHE-7 DC-DC Converter

The AP3405SHE-7 is a high-efficiency, synchronous, rectified, step-down DC-DC converter from Diodes Incorporated, designed to deliver a constant, regulated output voltage with an input supply range suitable for battery-powered and low-power applications. This compact and robust component is ideal for portable electronics, IoT devices, and a variety of other applications requiring efficient power conversion.

With its small form factor, the AP3405SHE-7 comes in a 6-pin SOT-23 package, which is highly valued for space-constrained applications. The device is capable of driving a load up to 600mA with excellent line and load regulation. The wide input voltage range from 2.7V to 5.25V makes it versatile for various power sources, including single-cell lithium-ion batteries.

One of the key features of the AP3405SHE-7 is its high switching frequency, set at 1.4MHz, which allows the use of small, low-cost inductors and capacitors, resulting in a compact power supply solution with minimal external components. Moreover, the device incorporates synchronous rectification to enhance efficiency, especially at lower load conditions, which is crucial for prolonging battery life in portable applications.

The converter also includes multiple protection features to ensure safe operation under abnormal conditions. These include over-current protection (OCP), under-voltage lockout (UVLO), and thermal shutdown. The OCP automatically limits the output current to prevent damage to the AP3405SHE-7 or the load, while the UVLO feature ensures the device operates only when the input voltage is within its specified range. Thermal shutdown protects the device from overheating, enhancing the reliability and lifespan of both the converter and the end product.

For design flexibility, the AP3405SHE-7 allows for adjustable output voltage via external resistors, enabling designers to set the output voltage to the required level for their specific application. This feature, combined with its high efficiency and small package size, makes the AP3405SHE-7 an excellent choice for designers looking to optimize power management in their next-generation electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2492 $59.4888
34+ $3.4858 $118.5172
52+ $3.3772 $175.6144
71+ $3.2687 $232.0777
92+ $3.1589 $290.6188
123+ $2.8332 $348.4836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess