EN
  • EN
  • DE

AP3503MPTR-G1

Part No AP3503MPTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.925V
Maximum Output Voltage 16.2V
Output Current 3A
Frequency - Switching 340kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-PSOP
Win Source Part Number 051803-AP3503MPTR-G1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3503MPTR-G1 CAD Model

Description

Diodes Incorporated AP3503MPTR-G1 Overview

The AP3503MPTR-G1 from Diodes Incorporated is a highly integrated and efficient DC-DC buck converter designed to deliver continuous output current up to 3A. This versatile power management component is well-suited for a wide range of applications, including consumer electronics, networking devices, and portable gadgets. With its compact footprint and advanced features, the AP3503MPTR-G1 ensures a reliable and powerful solution for your power supply needs.

Key Features

  • High Efficiency: The device offers high efficiency, which is essential for prolonging battery life in portable applications and reducing heat generation in high-power systems.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to the input voltage level, providing flexibility for various design requirements.
  • Stable Operation: It comes with built-in frequency compensation that ensures stable operation over a wide range of conditions without external components.
  • Protection Features: The AP3503MPTR-G1 includes over-current protection and thermal shutdown to safeguard the device and the system from damage due to excessive current or overheating.
  • Low Shutdown Current: Its low shutdown current feature helps in minimizing power consumption when the device is not in active use.

Applications

The AP3503MPTR-G1 is ideal for a variety of applications where efficient power conversion is required. It is commonly used in:

  • Portable Devices
  • Wireless Networks
  • Set-Top Boxes
  • Telecommunications Equipment
  • Computing Peripherals

Product Specifications

The AP3503MPTR-G1 operates with an input voltage range of 4.5V to 18V, making it suitable for systems that run on standard 5V or 12V rails. The switching frequency is 340kHz, which provides an optimal balance between efficiency and component size, allowing the use of smaller, less expensive inductors and capacitors. The device is available in a space-saving 8-pin SOIC package, making it an excellent choice for space-constrained applications.

Conclusion

With its combination of high efficiency, flexible voltage regulation, and robust protection features, the AP3503MPTR-G1 from Diodes Incorporated stands out as a reliable and versatile solution for your DC-DC conversion needs. Whether you're designing for the latest portable gadget or an industrial-grade piece of equipment, this buck converter is engineered to meet the stringent requirements of a broad spectrum of power management applications.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2347 $63.7041
7+ $17.4232 $121.9624
11+ $16.8792 $185.6712
15+ $16.3340 $245.0100
19+ $15.7900 $300.0100
25+ $14.1568 $353.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,470 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess