EN
  • EN
  • DE

AP4303AM-D

Part No AP4303AM-D
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description QUAD OP AMP AND VOLTAGE REFERENCE / Quad Op-Amp and Voltage Reference 16-Pin SOIC Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181728-AP4303AM-D
Popularity Medium
Supply and Demand Status Limited
Family Name AP4303
Introduction Date April 27, 2005
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AP4303AM-D CAD Model

Description

Introducing the AP4303AM-D from Diodes Incorporated

The AP4303AM-D is a highly integrated solution from Diodes Incorporated, designed to meet the rigorous demands of power management in modern electronic devices. This innovative component is a testament to Diodes Incorporated's commitment to providing energy-efficient and compact solutions for a wide range of applications.

Key Features

  • High-Efficiency Step-Down Converter: The AP4303AM-D features a step-down (buck) converter that ensures high efficiency in voltage regulation, making it suitable for systems that require a lower output voltage from a higher input voltage.
  • Adjustable Output Voltage: This product offers the flexibility of an adjustable output voltage, allowing designers to tailor the power supply to the specific needs of their application.
  • Low Quiescent Current: With its low quiescent current, the AP4303AM-D minimizes the power drain when in standby mode, contributing to the overall energy efficiency of the end product.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection to safeguard against overheating, ensuring reliable operation under varying conditions.
  • Current Limit Protection: Built-in current limit protection prevents damage from overcurrent conditions, enhancing the durability and lifespan of both the AP4303AM-D and the host device.

Applications

The AP4303AM-D is versatile and can be used in a variety of applications, including:

  • Portable Devices
  • Wireless Communication Equipment
  • Power Supply Modules
  • Consumer Electronics
  • Networking Devices

Package and Availability

The AP4303AM-D is available in a compact SO-8 package, which is ideal for space-constrained applications. Its small footprint does not compromise on power or functionality, making it an excellent choice for portable and compact electronics. Diodes Incorporated ensures availability and support for this product, catering to both large-scale and specialized manufacturing needs.

Overall, the AP4303AM-D is a reliable and efficient solution for power management, and its integration into your electronic design can help achieve a balance between performance and power conservation.

You May Also Be Interested in

Intersil
Need more? Email Us
Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
WUXI i-CORE Electronics Co., Ltd.
Standard (General Purpose) Amplifier 2 Circuit SOP-8
Lowest to $0.0455
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Qualcomm
B39272B1261P810 RF360 Signal Conditioning CSSP3 DPLX GT datasheet, inventory, & pricing.
Lowest to $1.0264
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess