EN
  • EN
  • DE

1TS009A-1800-5000-CT

Part No 1TS009A-1800-5000-CT
Manufacturer Shenzhen Hongyuan Precision Equipment Co., Ltd
Catalog Tactile Switches
Description Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD,6x6mm
with Bracket Without Bracket
PressForce 1.8N
Length 6mm
Height 5mm
Voltage Rating 12V
Switching Life 100,000 cycles
Operating Temperature -40℃~+90℃
Width 6mm
Installation method Surface Mount,Vertical
Termination Style J-Lead
Actuator Style Round Button
With Lamp No
Actuator/Cap Color Black
Circuit SPST
Contact Current 50mA
Ultra Librarian 3D Model Ultra Librarian 1TS009A-1800-5000-CT CAD Model

Description

Features and Benefits

  • Precision Manufacturing: Crafted for exact specifications.
  • Energy Saving: Designed for low power consumption.
  • Flexible Application Use: Suitable for diverse electronic systems.

Applications and Projects

  • Embedded Systems
  • IoT Devices
  • Consumer Electronics

Additional Details

With its emphasis on precision and efficiency, the 000-7318-30R is a critical component that supports advanced technological applications while ensuring minimal environmental impact.

You May Also Be Interested in

Copal Electronics Inc.
SWITCH TACTILE SPST-NO 0.05A 48V
Lowest to $2.2942
E-Switch
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
ALPS Electric
Switch Tactile N.O. SPST Round Button J-Bend 0.05A 12VDC 1.57N SMD T/R
Lowest to $0.1991
Apem Inc.
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
E-Switch
SUB-MINIATURE TACTILE | SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.3488
ALPS Electric
Switch Tactile N.O. SPST Button Gull Wing 0.05A 12VDC 1.6N SMD T/R
Lowest to $0.1052
Bourns Inc.
SWITCH TACTILE SPST-NO 0.1A 16V
Lowest to $0.7357
Citizen
Switch operating force | SWITCH TACT SPST-NO 0.02A 12V
Lowest to $0.3176
Bourns Inc.
SWITCH TACTILE SPST-NO 0.1A 16V
Lowest to $2.3498

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1534 $50.6220
795+ $0.1259 $100.0905
1,230+ $0.1220 $150.0600
1,695+ $0.1180 $200.0100
2,195+ $0.1141 $250.4495
2,935+ $0.1023 $300.2505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess