EN
  • EN
  • DE

AP431ALA

Part No AP431ALA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description V-Ref Adjustable 2.495V to 36V 200mA 8-Pin SO Ammo
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Diodes Incorporated
Win Source Part Number 181738-AP431ALA
Popularity Low
Supply and Demand Status Balance
Family Name AP431
Introduction Date September 28, 2005
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AP431ALA CAD Model

Description

The AP431ALA is a high-performance, adjustable precision shunt regulator manufactured by Diodes Incorporated. This component is designed to provide a reliable voltage reference with a low threshold voltage and a broad operating current range, making it a versatile choice for various applications, including power supplies, battery chargers, and voltage monitoring circuits.

Key Features

  • Adjustable Output Voltage: The AP431ALA offers an adjustable output voltage from 2.5V to 36V, providing flexibility for different design requirements.
  • High Precision: It boasts a precision reference voltage with an initial accuracy of 0.5%, ensuring stable and consistent performance.
  • Low Dynamic Output Impedance: With a typical output impedance of 0.2 ohms, the AP431ALA ensures stable voltage regulation against load variations.
  • Wide Operating Current Range: This component operates with a current ranging from 1mA to 100mA, suitable for a wide array of applications.
  • Extended Temperature Range: The AP431ALA is designed to operate over an industrial temperature range from -40°C to +85°C, making it ideal for harsh environments.
  • Surface-Mount Package: Available in a small-outline transistor (SOT-23) package, it is suitable for compact designs and automated surface-mount assembly processes.

Applications

The AP431ALA's versatile nature makes it an excellent choice for several applications. It is commonly used in:

  • Adjustable power supplies
  • Battery-operated equipment
  • Switching power supplies
  • Linear regulators
  • Window comparators
  • Voltage monitoring in consumer electronics, automotive, and industrial systems

Reliability and Quality

Diodes Incorporated is committed to providing high-quality products. The AP431ALA is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance.

Ordering Information

To purchase or request samples of the AP431ALA, contact Diodes Incorporated or an authorized distributor. Detailed specifications and additional information can be found on the Diodes Incorporated website or by consulting the product datasheet.

You May Also Be Interested in

Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess