The LM4050CEM3X-4.1 is a high-precision voltage reference component manufactured by Texas Instruments. This device provides a fixed 4.1V output with an impressive accuracy level. It is designed to maintain stable voltage levels within electronic circuits, ensuring consistent performance and reliability for a wide range of applications.
Key Features
- Output Voltage: Precisely 4.1V, making it an excellent choice for providing a stable reference in various circuits.
- Accuracy: Superior initial accuracy of ±0.1% (max) and temperature coefficient of 50 ppm/°C (max) over the entire industrial temperature range, providing exceptional stability.
- Package: Available in the SOT-23 package, the LM4050CEM3X-4.1 is suitable for space-constrained applications.
- Operating Current: Functions with a wide current range from 60 µA to 15 mA, offering flexibility in design.
- Temperature Range: Operates across an industrial temperature range of −40°C to +85°C, ensuring reliable performance under varying conditions.
- No External Capacitor: Designed to work without an external capacitor, simplifying circuit design and reducing component count.
Applications
The LM4050CEM3X-4.1 can be used in a multitude of applications, including but not limited to:
- Portable, battery-powered equipment
- Data acquisition systems
- Instrumentation
- Process control systems
- Automotive electronics
- Energy management systems
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The LM4050CEM3X-4.1 is no exception and is built to meet the highest industry standards, ensuring a reliable voltage reference source for your electronic designs.
For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the LM4050CEM3X-4.1 precision voltage reference.