EN
  • EN
  • DE

LP38841SX-1.5

Part No LP38841SX-1.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 0.8A Ultra Low Dropout Linear Regulators Stable with Ceramic Output Capacitors | IC REG LIN 1.5V 800MA DDPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.5V
Maximum Dropout Voltage 0.21V at 800mA
Output Current 800mA
Current - Quiescent (Iq) 30μA
Maximum Supply Current 40mA
PSRR 80dB ~ 65dB (120Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number LP38841
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1203564-LP38841SX-1.5
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP38841SX-1.5 CAD Model

Description

The LP38841SX-1.5 is a high-performance, low-dropout (LDO) linear voltage regulator from Texas Instruments. This precision device is designed to deliver a fixed output of 1.5 volts with an input voltage range from 2.7V to 7V, making it an ideal choice for a wide array of applications requiring a stable and reliable power supply.

Key Features

  • Output Voltage: Fixed at 1.5V, providing a stable voltage for sensitive electronics.
  • High Current Capability: Capable of delivering up to 800mA of continuous output current.
  • Low Dropout: With a very low dropout voltage, it maintains regulation even when the supply voltage is close to the output voltage.
  • High Accuracy: Output voltage accuracy is maintained within ±1.5%, ensuring reliable performance.
  • Thermal Protection: Features built-in thermal shutdown to protect the device under high-temperature conditions.
  • Low Ground Pin Current: Typically 5mA at 800mA load, which reduces power consumption.
  • Stable with Low-ESR Output Capacitors: Stable with ceramic capacitors as low as 10μF, providing flexibility in design.
  • Fast Transient Response: Ensures stable output despite rapid changes in load.

Applications

The LP38841SX-1.5 is suitable for a variety of applications that demand high-efficiency power regulation. It is commonly used in:

  • FPGAs, DSPs, and microprocessors
  • Consumer electronics like set-top boxes and LCD TVs
  • Telecommunication and networking equipment
  • Industrial and automotive systems
  • Portable and battery-powered devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LP38841SX-1.5 is no exception. This regulator is designed to meet the rigorous standards of the industry, ensuring long-term performance and stability in your applications.

Ordering Information

The LP38841SX-1.5 is available in a small-footprint SOT-223 package, which is suitable for space-constrained applications. For detailed product specifications and ordering information, please refer to the official Texas Instruments datasheet or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess