EN
  • EN
  • DE

AP61102QZ6-7

Part No AP61102QZ6-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description DCDC CONV LV BUCK SOT563 T&R 3K / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-563, SOT-666
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.3V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 3.6V
Current - Output 1A
Frequency - Switching 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-563
Base Product Number AP61102
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357343-AP61102QZ6-7
Ultra Librarian 3D Model Ultra Librarian AP61102QZ6-7 CAD Model

Description

Introducing the AP61102QZ6-7 from Diodes Incorporated

The AP61102QZ6-7 is a high-performance, adaptive, constant on-time (aCOT) synchronous buck converter designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This advanced power management IC is engineered to deliver exceptional efficiency, accuracy, and current regulation for a wide range of applications.

Key Features

  • High Efficiency: The AP61102QZ6-7 boasts an impressive efficiency rate due to its aCOT mode, which provides ultra-fast transient response and easy loop stabilization.
  • Wide Input Voltage Range: This converter operates over a broad input voltage range from 4.5V to 16V, making it versatile for various applications from consumer electronics to industrial systems.
  • Adjustable Output Voltage: Users can set the output voltage from 0.6V to 12V to accommodate a wide array of power requirements.
  • High Output Current: The device can deliver up to 1A of continuous output current, ensuring reliable performance for high-demand applications.
  • Thermal Protection: It includes features such as over-temperature protection to safeguard the device and the system under extreme conditions.
  • Compact Package: The AP61102QZ6-7 comes in a space-saving TSOT25 package, ideal for compact PCB layouts.

Applications

The versatility of the AP61102QZ6-7 makes it suitable for a variety of applications, including:

  • Set-Top Boxes
  • Networking Systems
  • Consumer Electronics
  • Telecommunications Equipment
  • Industrial Control Systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP61102QZ6-7 is no exception. The device is produced with high manufacturing standards, ensuring reliable operation and longevity. It also meets rigorous industry certifications and standards, which is a testament to its durability and performance.

Conclusion

The AP61102QZ6-7 synchronous buck converter from Diodes Incorporated is an excellent choice for designers seeking a high-efficiency, versatile, and reliable power solution. Its comprehensive feature set and robust design make it an ideal component for powering today's sophisticated electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2910 $58.2000
485+ $0.2388 $115.8180
750+ $0.2314 $173.5500
1,035+ $0.2238 $231.6330
1,335+ $0.2164 $288.8940
1,790+ $0.1940 $347.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,450 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess