EN
  • EN
  • DE

AP63203WU-7

Part No AP63203WU-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 2A TSOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features Switching Regulator IC Output
Manufacturer Diodes Incorporated
Package Reel - TR
Family Name AP63203
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP63203WU-7DICT, AP63203WU-7DITR, AP63203WU-7DIDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851632-AP63203WU-7
Ultra Librarian 3D Model Ultra Librarian AP63203WU-7 CAD Model

Description

The AP63203WU-7, from Diodes Incorporated, is a highly efficient, synchronous rectified, step-down converter, also known as a buck converter. This integrated circuit (IC) is designed to deliver a continuous output current of up to 2A, making it an ideal choice for a wide range of applications, including consumer electronics, networking devices, and industrial systems.

Key Features

  • High-Efficiency Power Conversion: The AP63203WU-7 boasts an efficiency rate that peaks at 95%, ensuring minimal energy loss during power conversion and helping to reduce heat generation and power consumption.
  • Wide Input Voltage Range: This device operates with an input voltage range from 3.8V to 32V, accommodating various power sources and making it versatile for multiple applications.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 7V, allowing for a broad range of device compatibility and customizability for specific power requirements.
  • Compact Design: Housed in a U-DFN3030-10 (Type B) package, the AP63203WU-7 is designed for space-constrained applications, providing high power density and a small footprint on the PCB.
  • Protection Features: The IC includes a variety of protection features such as over-current protection (OCP), over-temperature protection (OTP), and under-voltage lockout (UVLO), ensuring reliable operation and longevity of the device.

Applications

The versatility of the AP63203WU-7 makes it suitable for a diverse range of applications, including but not limited to:

  • Televisions and Monitors
  • Set-Top Boxes
  • Home Audio Systems
  • Wireless Routers and Networking Equipment
  • Industrial Controls and Automation Systems

Conclusion

As a product from Diodes Incorporated, a leading manufacturer in the semiconductor market, the AP63203WU-7 is a testament to the company's commitment to providing high-quality, reliable components. With its high efficiency, broad input voltage range, and a slew of protective features, the AP63203WU-7 stands out as a robust solution for power management challenges in a variety of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4455 $51.2325
275+ $0.3655 $100.5125
425+ $0.3541 $150.4925
585+ $0.3427 $200.4795
755+ $0.3313 $250.1315
1,015+ $0.2970 $301.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,800 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess