EN
  • EN
  • DE

RT9164-18PLR

Part No RT9164-18PLR
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184463-RT9164-18PLR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9164-18PLR CAD Model

Description

The RT9164-18PLR is a low dropout (LDO) voltage regulator from Richtek, designed to deliver a stable 1.8V output voltage. This regulator is ideal for applications that demand a precise and regulated power supply. It features a low dropout voltage, excellent transient response, and various protection features, ensuring robust performance across different operating conditions. The RT9164-18PLR is well-suited for portable devices, wireless communication systems, and other applications where a stable voltage source is crucial.

Applications:

  • Portable Electronics: Smartphones, tablets, and wearables requiring efficient power management.
  • Wireless Modules: Powering Wi-Fi, Bluetooth, and other wireless communication circuits.
  • Microcontrollers and Processors: Providing stable voltage to digital logic circuits.
  • Audio Equipment: Ensuring clean power for audio amplifiers and signal processing.
  • Sensor Systems: Powering sensors and data acquisition circuits.

Features:

  • Fixed 1.8V Output: Provides a stable and accurate voltage supply.
  • Low Dropout Voltage: Ensures regulation even with a small input-output voltage difference.
  • High Output Accuracy: Minimizes voltage variations under different load conditions.
  • Excellent Transient Response: Quickly responds to changes in load current.
  • Overcurrent Protection: Limits output current to prevent damage.
  • Thermal Shutdown Protection: Shuts down the regulator when overheating.
  • Enable/Disable Control: Allows for power saving by turning off the regulator.
  • Small Package Size: Compact footprint for space-constrained applications.

Benefits:

  • Stable Power: Provides a consistent voltage supply for connected devices.
  • Longer Battery Life: Low quiescent current minimizes power consumption.
  • Protection from Damage: Overcurrent and thermal shutdown protect the regulator and load.
  • Improved Performance: Excellent transient response maintains stable voltage during load changes.
  • Easy Integration: Small package simplifies PCB layout and design.

Additional Details:

The RT9164-18PLR typically operates from an input voltage of 2.5V to 5.5V. Its low dropout voltage characteristic ensures that it can continue to regulate the 1.8V output even when the input voltage drops close to this level. It's usually available in a small surface-mount package like SOT-23 or similar, making it suitable for densely populated circuit boards. The overcurrent and thermal shutdown protection features contribute to the overall reliability of the system. The enable/disable pin offers a power-saving option, allowing the device to be turned off when the 1.8V rail is not needed. This regulator is a reliable choice for various applications requiring stable and efficient voltage regulation.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess